The UT2305AG-AE3-R is a P-Channel MOSFET from Unisonic Technologies Co., Ltd (UTC). This MOSFET is designed for low voltage, high-speed switching applications. It features a low on-resistance and fast switching speeds, making it suitable for power management and load switching in portable devices and other battery-powered systems.
Applications
- Load switching
- Power management in portable devices
- Battery chargers
- DC-DC converters
- Power switches
Features
- P-Channel MOSFET: Suitable for applications where a low-side switch is required.
- Enhancement Mode: Normally off, requires a negative gate-source voltage to turn on.
- Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic levels.
- Small Footprint: Available in a small surface-mount package for space-constrained applications.
Benefits
- Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
- Faster Switching: Enables operation in high-frequency circuits and reduces switching losses.
- Compact Design: Small package size allows for use in portable devices and other space-sensitive applications.
- Logic Level Compatibility: Low gate threshold voltage allows for direct drive from low-voltage logic.
Additional Details
The UT2305AG-AE3-R has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that depends on the specific application and thermal conditions. It is typically available in a SOT23 package. The gate-source voltage (VGS) is typically rated at +/- 20V. Detailed electrical characteristics, such as RDS(on) values at different gate voltages and temperatures, can be found in the UTC datasheet.