EN
  • EN
  • DE

TCAN1043DMTRQ1

Part No TCAN1043DMTRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 14VSON / 1/1 Transceiver CANbus 14-VSON (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex -
Receiver Hysteresis 50 mV
Data Rate 2Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (4.5x3)
Base Product Number TCAN1043
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352708-TCAN1043DMTRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1043DMTRQ1 CAD Model

Description

Introducing the TCAN1043DMTRQ1 CAN Transceiver from Texas Instruments

The TCAN1043DMTRQ1 is a high-performance, automotive-grade Controller Area Network (CAN) transceiver designed by Texas Instruments to address the communication needs of modern vehicles' networking systems. This device complies with the ISO 11898-2 High Speed CAN (HSC) standard, making it suitable for in-vehicle networks up to 1 Mbps. The TCAN1043DMTRQ1 is specifically engineered to withstand the harsh conditions of the automotive environment, providing a reliable solution for data transmission and reception.

With a focus on safety and robustness, the TCAN1043DMTRQ1 features bus fault protection exceeding ±58 V, ensuring protection against transients and over-voltage conditions. Additionally, the device offers an extended common-mode range of -12 V to +12 V, which exceeds the ISO 11898-2 standard, providing additional immunity to electrical interference and enhancing signal reliability in noisy environments.

One of the key attributes of the TCAN1043DMTRQ1 is its low-power mode with wake-up capability, which allows for reduced power consumption when the network is idle, without compromising the ability to quickly wake up and communicate when needed. This feature is particularly important for battery-operated systems where power efficiency is crucial.

The device is housed in a compact 8-pin VSON package, making it an ideal choice for space-constrained applications. The leaded wettable flank package option also ensures enhanced reliability and ease of soldering during the manufacturing process, which is critical for automotive production lines.

To facilitate system diagnostics and protection, the TCAN1043DMTRQ1 incorporates several protective features such as thermal shutdown, over-temperature warning, and fail-safe operation. These features work together to maintain system integrity and prevent damage to the transceiver and connected components under fault conditions.

In summary, the TCAN1043DMTRQ1 from Texas Instruments is a robust, feature-rich CAN transceiver that offers superior performance for automotive applications. Its high level of integration, coupled with advanced protection features, makes it an excellent choice for designers looking to enhance the reliability and efficiency of their automotive communication networks.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3974 $55.8960
90+ $1.1466 $103.1940
140+ $1.1108 $155.5120
190+ $1.0750 $204.2500
245+ $1.0391 $254.5795
325+ $0.9316 $302.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess