EN
  • EN
  • DE

TCAN1042DQ1

Part No TCAN1042DQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / Automotive Fault Protected CAN Transceiver with CAN FD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Data Rate 5Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812395-TCAN1042DQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042DQ1 CAD Model

Description

Introducing the TCAN1042DQ1 from Texas Instruments

The TCAN1042DQ1 is a high-performance Controller Area Network (CAN) transceiver designed by Texas Instruments to provide top-notch communication capabilities for automotive and industrial applications. This device is specifically engineered to handle the demands of high-speed CAN networks up to 1 Mbps. With its robust design, the TCAN1042DQ1 ensures reliable data transmission and reception in harsh environments, making it an ideal choice for a wide range of applications including automotive electronics, industrial automation systems, and heavy machinery.

Key Features

  • High Electromagnetic Compatibility (EMC): The transceiver is designed to withstand the electromagnetic interference commonly found in automotive and industrial environments, ensuring consistent and reliable performance.
  • Bus-Fault Protection: It offers protection against faults on the CAN bus lines up to ±58V, safeguarding the device and other components in the system from electrical damage.
  • Low Power Mode: With a low-power standby mode, the TCAN1042DQ1 can help reduce overall power consumption when the CAN network is not active, contributing to energy-efficient designs.
  • Thermal Shutdown: The device incorporates a thermal protection feature that disables the driver if the junction temperature exceeds safe limits, preventing thermal runaway and extending the transceiver's life.

Applications

  • Automotive systems including powertrain, chassis, and body electronics
  • Industrial automation and control systems
  • Heavy-duty vehicles and equipment
  • Marine electronics

The TCAN1042DQ1 is housed in a compact 8-pin SOIC package, which makes it easy to integrate into space-constrained applications. Its wide common-mode range of -12V to +12V ensures that the device can handle the differential CAN bus signals in the presence of ground offsets, which is particularly important in automotive powertrain applications where large voltage transients can occur.

Overall, the TCAN1042DQ1 from Texas Instruments is a robust, reliable, and feature-rich CAN transceiver that meets the stringent requirements of advanced automotive and industrial networks. Its combination of protection features, low power consumption, and high-speed capability makes it a smart choice for designers looking to enhance the communication reliability and efficiency of their systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4627 $51.7167
50+ $2.0207 $101.0350
77+ $1.9576 $150.7352
106+ $1.8944 $200.8064
137+ $1.8313 $250.8881
183+ $1.6418 $300.4494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess