EN
  • EN
  • DE

TCA9538DBR

Part No TCA9538DBR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description Low Voltage 8-Bit I2C and SMBus Low-Power I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 8
Interface I2C
Interrupt Output Yes
Output Type Push-Pull
Clock Frequency 400kHz
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1265522-TCA9538DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TCA9538DBR
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TCA9538DBR CAD Model

Description

Product Overview: TCA9538DBR by Texas Instruments

The TCA9538DBR is a robust and versatile low-voltage 8-bit I2C-bus GPIO (General Purpose Input/Output) expander produced by the renowned semiconductor manufacturer Texas Instruments (TI). This integrated circuit is designed to provide additional GPIOs to a microcontroller or processor with limited GPIOs, making it an ideal choice for expanding the input/output capabilities in a wide array of electronic applications.

Key Features:

  • I2C Interface: It offers a bidirectional I2C-bus and SMBus interface, which operates at a frequency of up to 400 kHz (Fast-mode) and is compatible with most microcontrollers.
  • GPIO Expansion: The 8-bit GPIO expander allows for the easy addition of inputs and outputs, which can be individually set as input or output.
  • Interrupt Output: It includes an interrupt output which can be configured to alert the host controller when an input state changes, enhancing system efficiency by eliminating the need to continuously poll the inputs.
  • Low Standby Current: The device is optimized for low power consumption, with a low standby current that makes it suitable for battery-powered and power-sensitive applications.
  • Voltage Range: The TCA9538DBR operates within a voltage range of 1.65V to 5.5V, providing flexibility for various power supply conditions.
  • Robustness: The product features built-in ESD protection, ensuring resilience against electrostatic discharges and thus improving the longevity and reliability of the application.
  • Package: It comes in a small and compact SSOP (Shrink Small Outline Package) with 16 pins, which is suitable for space-constrained designs.

Applications:

The TCA9538DBR can be used in a multitude of applications, including but not limited to servers, personal electronics, industrial control, home automation, and consumer goods. Its ability to interface with modern microcontrollers and processors makes it a highly adaptable solution for expanding the I/O capabilities in both simple and complex electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7806 $53.4180
70+ $1.4610 $102.2700
110+ $1.4153 $155.6830
150+ $1.3697 $205.4550
190+ $1.3240 $251.5600
255+ $1.1871 $302.7105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess