EN
  • EN
  • DE

OS4184WLU6DGO

Part No OS4184WLU6DGO
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Opteron 4184 6-Core 2.8GHz 6MB Socket G32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952616-OS4184WLU6DGO
Series *
Ultra Librarian 3D Model Ultra Librarian OS4184WLU6DGO CAD Model

Description

The AMD Opteron OS4184WLU6DGO is a server processor that belongs to the Opteron 4000 series. These processors are designed to offer a balance of performance and power efficiency for single- and dual-socket server platforms. The OS4184WLU6DGO is suitable for a variety of workloads, including web hosting, small to medium-sized databases, and general-purpose server applications.

Applications:

  • Web Servers: Provides sufficient processing power for hosting websites and web applications.
  • Small to Medium-Sized Databases: Capable of handling database workloads for small to medium-sized businesses.
  • File Servers: Suitable for storing and sharing files within a network.
  • General-Purpose Servers: Used in various server applications, including email servers and print servers.
  • Entry-Level Virtualization: Can support basic virtualization environments with a limited number of virtual machines.

Features:

  • Eight Cores: Offers eight processing cores for parallel execution of tasks.
  • Socket C32: Designed for motherboards utilizing the C32 socket.
  • Integrated Memory Controller: Features an integrated memory controller to reduce memory latency and improve performance.
  • HyperTransport Technology: Incorporates HyperTransport technology for fast communication between the processor and other components.
  • AMD PowerNow! Technology: Implements power management features to optimize energy consumption.
  • AMD-V Technology: Supports AMD Virtualization (AMD-V) for hardware-assisted virtualization.

Benefits:

  • Balance of Performance and Power Efficiency: Delivers good performance while maintaining reasonable power consumption.
  • Cost-Effective Solution: Provides a cost-effective option for small to medium-sized businesses looking for server solutions.
  • Improved Memory Performance: The integrated memory controller enhances memory access speeds, boosting overall system performance.
  • Enhanced Virtualization Capabilities: AMD-V technology improves the performance and efficiency of virtual machines.
  • Reduced Energy Consumption: AMD PowerNow! technology optimizes energy usage, reducing operating costs.

The OS4184WLU6DGO operates at a specific clock speed and TDP, contributing to its overall performance and power efficiency. The processor's architecture is optimized for server workloads, providing a reliable and stable platform for various applications. The exact specifications would be available in the official AMD documentation. Its features make it suitable for organizations seeking to deploy energy-efficient and cost-effective server solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess