EN
  • EN
  • DE

TCA9509MRVHR

Part No TCA9509MRVHR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Delay Time 127.2ns
Capacitance - Input 6.5 pF
Voltage - Supply 0.9V ~ 5.5V, 2.7V ~ 5.5V
Current - Supply 900µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFQFN Exposed Pad
Supplier Device Package 8-X2QFN (1.6x1.6)
Base Product Number TCA9509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53546-1,296-53546-6,296-53546-2
Standard Package 5,000
Win Source Part Number 968486-TCA9509MRVHR
Ultra Librarian 3D Model Ultra Librarian TCA9509MRVHR CAD Model

Description

The TCA9509MRVHR from Texas Instruments is a versatile level translating I2C bus repeater designed to enable seamless communication between devices operating at different voltage levels. This integrated circuit (IC) is an essential component for developers looking to interface low voltage nodes with higher voltage systems without compromising signal integrity or risking damage to sensitive components.

Key Features

  • Level Shifting: Bidirectional voltage-level translation from 0.9V to 3.6V on the A-side to 2.7V to 5.5V on the B-side, allowing for compatibility between devices that operate at different logic levels.
  • I2C Bus Repeater: Provides two repeater channels that extend the physical length of an I2C bus, enabling longer communication distances between I2C devices.
  • High-Speed Operation: Supports fast-mode and standard-mode I2C communication speeds, ensuring efficient data transfer rates for a wide range of applications.
  • Hot-Swap Capability: Designed to support hot insertion and removal, minimizing system downtime and allowing for easy maintenance and upgrades.
  • Low Standby Current: Features a low standby current, contributing to energy-efficient operation and longer battery life in portable applications.
  • Robust Protection: Equipped with over-voltage tolerant inputs, the TCA9509MRVHR ensures protection against unexpected voltage spikes and enhances system reliability.

Applications

The TCA9509MRVHR is suitable for a wide range of applications across various industries. It is ideal for systems that require communication between microcontrollers and peripherals with different operating voltages, such as:

  • Consumer electronics
  • Mobile phones and personal media devices
  • Data communication systems
  • Industrial and automotive control systems

Package and Availability

This IC is available in a compact VQFN (R-VQFN) package, which is highly suited for space-constrained applications. The package's small footprint allows for a minimalistic PCB layout, while still providing robust functionality and performance. The TCA9509MRVHR is part of Texas Instruments' commitment to providing advanced solutions for cross-voltage level communication, and is available for order through their official channels and authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0657 $53.2850
115+ $0.8744 $100.5560
180+ $0.8471 $152.4780
245+ $0.8198 $200.8510
320+ $0.7925 $253.6000
425+ $0.7105 $301.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess