EN
  • EN
  • DE

TCA9509DGKR

Part No TCA9509DGKR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer/Repeater 1.8V/2.5V/3.3V/5V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 6.5pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 031993-TCA9509DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TCA9509
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TCA9509DGKR CAD Model

Description

The TCA9509DGKR is a robust level translating I²C-bus and SMBus buffer that enables bidirectional voltage-level translation in mixed-mode I²C-bus applications. Manufactured by Texas Instruments, this integrated circuit is designed to ensure seamless communication between devices operating at different voltage levels within a system.

Key Features

  • Level Translation: The TCA9509DGKR facilitates level translation between 1.8V, 2.5V, 3.3V, and 5V buses, which makes it highly versatile for interfacing between low voltage and higher voltage components.
  • Two-Channel Bidirectional Buffer: It has two bidirectional channels which allow for simultaneous transmit and receive operations, ensuring efficient data flow in both directions.
  • High-Speed Operation: This device supports fast-mode I²C-bus devices and multiple masters, with a maximum data rate of 1 Mbps, making it suitable for high-speed applications.
  • Low Standby Current: The TCA9509DGKR is designed for low standby current consumption, enhancing battery life in portable applications.
  • Robust ESD Protection: It features 8-kV HBM (Human Body Model) ESD protection on all pins, providing a high level of protection against electrostatic discharge events.

Applications

The TCA9509DGKR is ideal for a wide range of applications, including:

  • Level shifting for I²C-bus/SMBus signals in multi-voltage systems.
  • Interface between applications with different voltage requirements.
  • Extension of I²C-bus communication distances.
  • Use in consumer electronics, mobile devices, and communication infrastructure.

Package and Quality

Encased in an MSOP (Mini Small Outline Package) with 8 pins, the TCA9509DGKR is designed for surface mount technology, allowing for efficient assembly and space-saving on PCBs. Texas Instruments ensures high-quality standards, with each device being rigorously tested to meet industry specifications for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
Lowest to $2.6898

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6585 $52.6800
190+ $0.5403 $102.6570
290+ $0.5234 $151.7860
395+ $0.5066 $200.1070
515+ $0.4897 $252.1955
685+ $0.4390 $300.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,720 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess