EN
  • EN
  • DE

PIC16LF1574-I/ST

Part No PIC16LF1574-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16LF1574
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1319015-PIC16LF1574-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16LF1574-I/ST CAD Model

Description

Product Overview: PIC16LF1574-I/ST

The PIC16LF1574-I/ST is a high-performance, low-power microcontroller from Microchip Technology's renowned PIC16 series. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for designers looking for an efficient and versatile solution for their embedded systems.

Key Features:

  • Core: The PIC16LF1574-I/ST is built around a powerful 8-bit PIC core, offering a perfect balance between computational power and power consumption. This core operates at a maximum speed of 32 MHz, providing swift execution of instructions and efficient handling of tasks.
  • Memory: Equipped with 3.5 KB of flash memory and 256 bytes of RAM, this microcontroller allows for ample space to store application code and manage data. The flash memory is also self-programmable, supporting in-circuit updates for firmware.
  • I/O Pins: It boasts 12 versatile input/output pins, giving developers the flexibility to connect a variety of peripherals and implement complex functionalities within their designs.
  • Analog Features: The device includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling precise analog signal measurement. It also offers two comparators and a 5-bit Digital-to-Analog Converter (DAC) for enhanced analog integration.
  • Communication: For communication purposes, the microcontroller supports I2C, SPI, and UART serial interfaces, facilitating easy data exchange with other devices and systems.
  • Low Power Consumption: As a member of the "LF" series, the PIC16LF1574-I/ST is optimized for low-power operation, featuring multiple sleep modes and an ultra-low-power wake-up, making it ideal for battery-operated or power-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance in diverse environments.
  • Packaging: The microcontroller comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications.

Applications:

The PIC16LF1574-I/ST is suited for a multitude of applications, including consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust feature set also makes it a good fit for custom embedded solutions, such as sensor management, data acquisition systems, and small-scale control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6653 $50.6407
46+ $2.1869 $100.5974
71+ $2.1186 $150.4206
98+ $2.0502 $200.9196
127+ $1.9819 $251.7013
169+ $1.7769 $300.2961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess