EN
  • EN
  • DE

TAS5766MRMTT

Part No TAS5766MRMTT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Smart Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath
Type Class D
Output Type 2-Channel (Stereo)
Operating Supply Voltage 3 V ~ 3.6 V
Features Depop, Short-Circuit Protection
Operating Temperature Range -25°C ~ 85°C (TA)
Win Source Part Number 1264166-TAS5766MRMTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5766
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5766MRMTT CAD Model

Description

The TAS5766MRMTT from Texas Instruments is a high-performance, digital input audio amplifier integrated circuit that delivers exceptional sound quality and efficiency. This advanced audio solution is part of TI's PurePath™ Smart Amp technology line, designed to provide not only amplification but also speaker protection and enhancement of the audio signal.

Key Features

  • Output Power: The TAS5766MRMTT is capable of delivering up to 20W into a 4Ω load with a 12V power supply, making it suitable for a wide range of applications, from personal audio systems to high-fidelity home theaters.
  • Advanced Modulation: It employs a closed-loop architecture with advanced modulation techniques to reduce electromagnetic interference (EMI) and total harmonic distortion (THD), ensuring a clear and precise audio output.
  • Speaker Protection: The smart amplifier incorporates speaker protection algorithms that prevent damage due to over-excursion, thermal overload, or DC faults, thereby extending the lifetime of the speakers.
  • Integrated DSP: A built-in digital signal processor (DSP) allows for real-time audio processing, including bass enhancement, equalization, and dynamic range control, to optimize the listening experience.
  • Flexible Audio Inputs: It supports multiple audio input formats such as I2S, TDM, and also has a built-in analog-to-digital converter (ADC) for direct analog inputs, offering versatility in audio source connectivity.
  • Efficiency: With a class-D operation, it achieves high efficiency, reducing power loss and heat dissipation, which is crucial for compact and portable audio devices.

Applications

The TAS5766MRMTT is ideal for a variety of applications, including soundbars, wireless speakers, docking stations, and audio systems for flat-panel TVs. Its robust feature set and high-quality audio output also make it a top choice for automotive audio systems and professional audio equipment.

Package and Availability

Encased in a 48-pin VQFN package, the TAS5766MRMTT is designed for easy integration into system designs. It is available for order through Texas Instruments and authorized distributors, ensuring reliable delivery and support.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0203 $50.2030
25+ $4.1192 $102.9800
38+ $3.9905 $151.6390
52+ $3.8617 $200.8084
67+ $3.7330 $250.1110
90+ $3.3469 $301.2210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,399 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess