EN
  • EN
  • DE

TCA4311AD

Part No TCA4311AD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HOT SWAPPABLE 2-WIRE BUS BUFFERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265501-TCA4311AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA4311AD CAD Model

Description

The TCA4311AD from Texas Instruments is a sophisticated hot-swappable I2C bus buffer that is designed to enable I2C and SMBus systems to be extended while maintaining the integrity and functionality of the communication. This device allows for the insertion or removal of cards without the need to power down the system. It is particularly useful in applications where system maintenance and expansion need to be performed on the fly.

The TCA4311AD features a range of protective and enhancing functions. It has an integrated rise-time accelerator to improve the data signal quality on the bus. Additionally, the device provides a voltage-level translation between 3.3V and 5V buses, making it suitable for multi-voltage systems. This feature is critical for ensuring compatibility between devices operating at different voltage levels.

One of the key benefits of the TCA4311AD is its under-voltage lockout (UVLO) feature. This function ensures that the device only operates at a sufficient power supply level, thereby protecting the device and the system from the potential damage that can occur during low-voltage conditions. Furthermore, the device has a built-in fault protection circuit that prevents bus contention and other related issues. If a fault is detected, the device enters a recovery mode to clear the fault condition.

The TCA4311AD also supports hot-swapping and offers a stuck-bus recovery feature. This is essential for systems that require continuous operation, as it allows for the correction of bus lockup conditions without system restart or intervention. The buffer's design ensures that the main bus is isolated from the card bus during insertion or removal, preventing glitches and errors on the main bus.

Overall, the TCA4311AD is an invaluable component for any I2C or SMBus application that requires robust communication, system reliability, and the flexibility of hot-swapping capabilities. Its protective features and ability to maintain bus integrity under a variety of conditions make it a smart choice for systems designers looking to enhance the performance and reliability of their I2C bus systems.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6811 $50.4330
75+ $1.3794 $103.4550
115+ $1.3363 $153.6745
155+ $1.2932 $200.4460
200+ $1.2501 $250.0200
270+ $1.1208 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess