EN
  • EN
  • DE

TAS5782MDCAR

Part No TAS5782MDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 48HTSSOP / 30 W Stereo Class-D Amplifier with 96-kHz Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Supply Voltage (V) 4.5V ~ 26.4V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -25°C ~ 85°C
Supplier Device Package 48-HTSSOP
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803551-TAS5782MDCAR
Ultra Librarian 3D Model Ultra Librarian TAS5782MDCAR CAD Model

Description

Product Overview: TAS5782MDCAR by Texas Instruments

The TAS5782MDCAR is a state-of-the-art audio amplifier from Texas Instruments, designed to deliver high-quality sound with exceptional efficiency. This advanced digital input audio amplifier is part of the PurePath™ Smart Amp family and is tailored for use in various audio applications, including mobile devices, automotive audio systems, and home entertainment systems.

Key Features

  • Amplifier Type: Class-D – Known for its high efficiency, the Class-D amplifier architecture minimizes power loss and heat generation, making the TAS5782MDCAR suitable for compact and power-sensitive applications.
  • Output Power: Capable of delivering up to 20W into a 4Ω load, this amplifier can drive a wide range of speakers with clarity and power.
  • Audio Input Type: I2S, TDM – The TAS5782MDCAR supports multiple digital audio input formats, providing flexibility in system design and ensuring compatibility with a variety of audio sources.
  • Integrated DSP: Equipped with a powerful digital signal processor (DSP), this amplifier can handle complex audio processing tasks, such as equalization and dynamic range control, to optimize sound quality for different environments and preferences.
  • Advanced Modulation Scheme: The device utilizes advanced modulation techniques to reduce electromagnetic interference (EMI), making it ideal for use in automotive and other noise-sensitive environments.
  • Thermal and Overcurrent Protection: The TAS5782MDCAR is designed with built-in protection features to ensure reliable operation under various conditions and to safeguard the amplifier and connected speakers from damage.

Applications

The versatility of the TAS5782MDCAR makes it a perfect choice for a multitude of audio applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wireless Speakers
  • Soundbars and Home Theaters
  • Automotive Audio Systems
  • Professional Audio Equipment

With its combination of high performance, digital integration, and advanced features, the TAS5782MDCAR from Texas Instruments stands out as a superior choice for designers seeking to create audio systems with uncompromised sound quality and efficiency.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9467 $50.6142
55+ $1.8235 $100.2925
86+ $1.7619 $151.5234
123+ $1.6387 $201.5601
159+ $1.5771 $250.7589
198+ $1.5155 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,890 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess