EN
  • EN
  • DE

TPA3129D2DAPR

Part No TPA3129D2DAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 30W 32HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8Ohm
Voltage - Supply 4.5V ~ 26V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-HTSSOP
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TPA3129
Other Names 296-48182-1,296-48182-2,TPA3129D2DAPR,296-48182-6
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260596-TPA3129D2DAPR
Ultra Librarian 3D Model Ultra Librarian TPA3129D2DAPR CAD Model

Description

Overview of Texas Instruments TPA3129D2DAPR

The Texas Instruments TPA3129D2DAPR is a high-fidelity, filter-free Class-D audio amplifier that delivers premium sound quality for a wide array of audio applications. With its advanced features and robust design, this amplifier is perfect for those seeking an efficient solution for driving stereo speakers in TVs, PCs, portable speakers, and more.

Key Features

  • Power Output: The TPA3129D2DAPR can deliver up to 15W per channel into an 8-ohm load, or 10W into a 4-ohm load, ensuring powerful audio performance for its size.
  • High Efficiency: As a Class-D amplifier, it offers greater than 90% efficiency, which reduces power loss and heat generation, making it ideal for compact electronic devices.
  • Advanced Modulation Scheme: The device employs a unique modulation scheme that eliminates the need for an output filter, simplifying design and reducing system cost.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 26V, accommodating various power requirements and ensuring versatility across different platforms.
  • Sound Quality: Despite its efficiency, there is no compromise on sound quality. The TPA3129D2DAPR provides excellent audio performance with low THD+N, ensuring clear and crisp sound reproduction.

Protection Features

The TPA3129D2DAPR comes with an array of protection features that safeguard the amplifier and the speakers it drives. These include over-current protection, thermal protection, and under-voltage protection. Additionally, the device features a pin-to-pin short-circuit protection that prevents damage to the amplifier if the output pins are accidentally shorted together.

Applications

With its compact size and impressive audio quality, the TPA3129D2DAPR is well-suited for a variety of applications, such as:

  • Wireless Speakers
  • Soundbars
  • Home Theaters
  • Desktop Audio Systems
  • Portable Audio Devices

The TPA3129D2DAPR by Texas Instruments is a testament to the company's commitment to providing high-quality audio solutions that meet the demands of modern consumers and professionals alike. Its combination of power, performance, and protection makes it an excellent choice for any audio amplification need.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9838 $51.5788
62+ $1.6278 $100.9236
96+ $1.5769 $151.3824
132+ $1.5260 $201.4320
170+ $1.4752 $250.7840
227+ $1.3226 $300.2302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess