EN
  • EN
  • DE

TAS5721DCAR

Part No TAS5721DCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO DGTL 15W 48HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 26.4 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-HTSSOP
Dimension 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 111963-TAS5721DCAR
Family Name TAS5721
Introduction Date August 06, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5721DCAR CAD Model

Description

The TAS5721DCAR from Texas Instruments is a sophisticated audio solution designed to deliver high-quality sound for a variety of applications. This integrated circuit is an efficient, digital input audio amplifier that is part of TI's extensive range of audio products. The TAS5721DCAR is particularly suitable for compact and power-sensitive applications such as TV sound systems, soundbars, and portable docking stations.

Key Features

  • High-Performance Audio: With advanced modulation techniques, the TAS5721DCAR ensures crystal-clear audio output, minimizing distortion and noise for an exceptional listening experience.
  • Power Efficiency: This class-D amplifier offers high power efficiency, which not only reduces heat dissipation but also extends the life of the product by minimizing stress on components.
  • Digital Audio Inputs: The device supports multiple digital audio inputs, including I²S and TDM, providing flexibility and ease of integration into various audio systems.
  • Programmable Audio Processing: Built-in digital signal processing (DSP) allows for programmable audio processing, enabling customization of sound profiles and audio effects to suit different environments and preferences.
  • Thermal and Short-Circuit Protection: The TAS5721DCAR includes protective features that ensure reliability and safety. These include overtemperature protection and short-circuit protection, safeguarding the device and connected speakers.

Applications

  • Flat Panel Televisions
  • Soundbars and Docking Stations
  • Wireless Speakers
  • Home Theater Systems
  • Other Audio Systems Requiring High-Quality Amplification

The TAS5721DCAR is available in a compact 32-pin HTSSOP (DCA) package, making it ideal for space-constrained applications while still delivering the performance expected from a Texas Instruments audio component. Its advanced features and robust design ensure that it is a go-to choice for designers looking to create audio systems with superior sound quality and reliability.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6740 $51.4360
34+ $3.0145 $102.4930
52+ $2.9203 $151.8556
71+ $2.8261 $200.6531
92+ $2.7319 $251.3348
123+ $2.4493 $301.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess