EN
  • EN
  • DE

AM3354BZCZA80

Part No AM3354BZCZA80
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara AM335x ARM Cortex-A8 Microprocessors (MPUs) | IC MPU SITARA 800MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 324-LFBGA
Supplier Device Package 324-NFBGA(15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3354
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 1144008-AM3354BZCZA80
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM3354BZCZA80 CAD Model

Description

Overview of the Texas Instruments AM3354BZCZA80 Microprocessor

The Texas Instruments AM3354BZCZA80 is a high-performance microprocessor that is part of the Sitara™ family, designed to meet the needs of a variety of industrial, consumer, and enterprise applications. This microprocessor is built on the ARM Cortex-A8 processor, which provides a balance of performance, power efficiency, and cost-effectiveness, making it an ideal choice for developers and manufacturers alike.

Key Features

  • Core: ARM Cortex-A8 running at up to 800MHz, delivering the computational power necessary for complex processing tasks in a compact form factor.
  • Memory: The AM3354BZCZA80 supports various types of external memory interfaces, including DDR2, DDR3, and mDDR, which allows for flexible design choices to meet specific system requirements.
  • Graphics Processing: An integrated SGX530 3D graphics engine provides advanced graphics capabilities for rich user interfaces and immersive graphical environments.
  • Connectivity: With a range of high-speed connectivity options such as USB, Ethernet, and CAN, this microprocessor can easily interface with other devices and networks, facilitating communication and data exchange.
  • Industrial Communication: The device includes support for industrial Ethernet protocols, making it suitable for applications in automation and control systems.

Applications

The versatility of the AM3354BZCZA80 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Human-machine interfaces (HMIs)
  • Portable data terminals
  • Home automation and smart energy solutions
  • Networking equipment such as gateways and routers

Reliability and Support

As with all Texas Instruments products, the AM3354BZCZA80 is backed by a robust support ecosystem. Developers can access a wide range of tools, software, documentation, and community support to help accelerate product development and bring devices to market more quickly. With its long-term availability and industrial temperature range, this microprocessor is a reliable choice for demanding applications that require stable operation over extended periods.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8163 $50.4489
7+ $15.7519 $110.2633
10+ $15.2198 $152.1980
15+ $14.1555 $212.3325
19+ $13.6233 $258.8427
23+ $13.0911 $301.0953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,991 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess