EN
  • EN
  • DE

TAS5711PHPRG4

Part No TAS5711PHPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 2-Channel (Stereo, 2.1) or 4-Channel (Quad) Class D 21W x 2 @ 8 Ohm 48-HTQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Class D
Output Type 2-Channel (Stereo, 2.1) or 4-Channel (Quad)
Max Output Power x Channels @ Load 21W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 26 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD/SMT
Operating Temperature Range 0°C ~ 85°C (TA)
Manufacturer Device Package 48-HTQFP (7x7)
Package 48-TQFP Exposed Pad
Online Catalog Class D Amplifier
Win Source Part Number 196319-TAS5711PHPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5711PHPRG4 CAD Model

Description

Introducing the TAS5711PHPRG4 from Texas Instruments

The TAS5711PHPRG4 is a sophisticated audio power amplifier from Texas Instruments that is designed to deliver a high-quality sound experience for a range of audio applications. This high-performance component is a part of the PurePath™ HD technology line, which is renowned for its ability to produce crystal-clear, high-definition audio while minimizing power loss and preserving energy efficiency.

At the heart of the TAS5711PHPRG4 is a highly efficient Class-D amplifier capable of driving stereo speakers with impressive clarity and power. It operates over a wide supply voltage range and provides a maximum output power of 20 Watts per channel into a 8-ohm load with less than 0.1% THD+N, ensuring that it can handle demanding audio applications with ease.

One of the key features of this integrated circuit is its support for multiple audio input formats, including I2S, left-justified, and right-justified modes. This versatility allows for easy integration with a variety of audio sources and systems. Additionally, the TAS5711PHPRG4 incorporates a range of built-in features such as an on-chip audio processor with bass and treble control, which allows for fine-tuning of the audio output to match user preferences or to compensate for acoustic characteristics of the listening environment.

The TAS5711PHPRG4 is designed with the end-user in mind, providing not only high-quality audio performance but also features that enhance user experience. For instance, it includes programmable dynamic range control, which helps to prevent speaker damage from sudden volume spikes, and an advanced error reporting system that can assist in diagnosing and resolving issues quickly.

Manufactured in a 48-pin HTQFP package, the TAS5711PHPRG4 is compact and suitable for space-constrained applications. Its thermal performance is optimized for reliability, ensuring stable operation even under high load conditions. Whether it's for home theater systems, multimedia speakers, or professional audio equipment, the TAS5711PHPRG4 is an excellent choice for designers looking to elevate their audio solutions to the next level.

Overall, the TAS5711PHPRG4 stands out as a premier audio amplification solution, combining Texas Instruments' commitment to quality with the latest in audio technology advancements to deliver an unmatched listening experience.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3327 $53.3080
95+ $1.0935 $103.8825
145+ $1.0594 $153.6130
200+ $1.0252 $205.0400
255+ $0.9910 $252.7050
340+ $0.8885 $302.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,582 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess