EN
  • EN
  • DE

NCP2890DMR2

Part No NCP2890DMR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB MONO 1.08W 8MICRO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.08W x 1 @ 8Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number NCP2890
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647435-NCP2890DMR2
Ultra Librarian 3D Model Ultra Librarian NCP2890DMR2 CAD Model

Description

The NCP2890DMR2 is a high-quality audio amplifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact, yet powerful, integrated circuit is engineered to deliver exceptional audio performance for a wide range of consumer electronic devices.

Key Features:

  • Output Power: The NCP2890DMR2 can drive 1W of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, making it ideal for portable applications.
  • Efficiency: With its high efficiency of 83%, it minimizes power loss and heat generation, thereby extending battery life in portable devices.
  • Low Quiescent Current: The device boasts a low quiescent current which further aids in reducing power consumption when in standby mode.
  • Pop & Click Noise Reduction: The NCP2890DMR2 includes a pop and click noise reduction circuit which minimizes noise typically heard during power on and off cycles.
  • Versatility: It is designed to operate over a wide range of supply voltages, from 2.2V to 5.5V, making it suitable for various applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device operates within safe temperature limits.

Applications:

The NCP2890DMR2 is versatile enough for use in a variety of devices, including:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices

Package and Availability:

The NCP2890DMR2 comes in a micro-sized, lead-free, halogen-free 8-pin DFN package, which is RoHS compliant. This package is designed for space-constrained applications. The product is available through ON Semiconductor's distribution network, ensuring global availability and reliable supply.

With its robust feature set and ON Semiconductor's commitment to quality, the NCP2890DMR2 stands out as a premier choice for designers looking to enhance audio performance in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6618 $52.9440
185+ $0.5431 $100.4735
290+ $0.5261 $152.5690
395+ $0.5091 $201.0945
510+ $0.4922 $251.0220
680+ $0.4412 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess