EN
  • EN
  • DE

TAS5631DKDR

Part No TAS5631DKDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP 300W/600W STER D 44HSSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 600W Class-D 44-Pin HSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath HD
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 600W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm
Operating Supply Voltage 25 V ~ 52.5 V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 44-HSSOP
Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796332-TAS5631DKDR
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5631
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5631DKDR CAD Model

Description

Product Overview: TAS5631DKDR by Texas Instruments

The TAS5631DKDR is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments (TI) to deliver premium audio quality in consumer and professional audio applications. This advanced component is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while minimizing the amount of power consumed.

Key Features

  • High Output Power: The TAS5631DKDR is capable of delivering up to 300 W stereo into 6-ohm speakers at 10% THD+N or 150 W into 8 ohms at 10% THD+N, ensuring powerful sound reproduction for a variety of audio setups.
  • Efficient Class D Operation: With its Class D architecture, the device offers greater than 90% efficiency, which significantly reduces heat dissipation and energy consumption, making it ideal for applications where power efficiency is critical.
  • Advanced Modulation Techniques: It incorporates TI's PurePath™ HD technology, which enables the amplifier to produce low-distortion audio with high PSRR (Power Supply Rejection Ratio) and reduced EMI (Electromagnetic Interference).
  • Integrated Feedback: The product features an integrated feedback design that helps to eliminate the output filter, reducing external component count and simplifying the overall design process.
  • Multiple Switching Frequencies: The TAS5631DKDR supports a range of switching frequencies from 400 kHz to 600 kHz, allowing designers to optimize the amplifier for specific applications.
  • Thermal and Overcurrent Protection: Built-in protections safeguard the device against overheating and overcurrent conditions, ensuring reliable operation and longevity.

Applications

The TAS5631DKDR is suited for a variety of high-performance audio applications, including:

  • AV Receivers
  • Home Theater Systems
  • Professional Audio Systems
  • Active Speakers
  • Mini/Micro Component Systems

With its combination of power, efficiency, and audio fidelity, the TAS5631DKDR from Texas Instruments stands out as a robust solution for next-generation audio amplification needs.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess