EN
  • EN
  • DE

AGLN060V5-VQG100

Part No AGLN060V5-VQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO nano
Package Tray
Number of Logic Elements/Cells 1536
Total RAM Bits 18432
Number of I/O 71
Number of Gates 60000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 85°C (TJ)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number AGLN060
Other Names 1100-1130,AGLN060V5VQG100
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1265030-AGLN060V5-VQG100
Ultra Librarian 3D Model Ultra Librarian AGLN060V5-VQG100 CAD Model

Description

Microchip Technology's AGLN060V5-VQG100 FPGA

Introducing the AGLN060V5-VQG100, a state-of-the-art field-programmable gate array (FPGA) brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance FPGA is part of Microchip's IGLOO series, designed to deliver a perfect blend of power efficiency, reliability, and functionality.

The AGLN060V5-VQG100 is housed in a compact 100-pin VQG100 package, making it an ideal solution for space-constrained applications. With its advanced 60K logic elements, this FPGA is capable of handling complex digital logic designs and is suitable for a wide range of uses, from industrial control systems to consumer electronics and beyond.

One of the key features of this product is its low-power Flash*Freeze technology, which allows the device to enter a near-zero power quiescent state while retaining its configuration memory. This makes the AGLN060V5-VQG100 particularly well-suited for battery-powered and portable applications where power conservation is critical.

Additionally, the AGLN060V5-VQG100 supports a wide range of I/O standards, including LVCMOS, LVTTL, and PCI, providing the flexibility needed to interface with various peripherals and devices. Its high-speed serial transceivers enable rapid data transfer, which is essential for high-bandwidth applications.

The FPGA is also equipped with in-system programmability, allowing for easy updates and reconfiguration in the field without the need for external programming devices. This feature simplifies maintenance and upgrades, ensuring your designs can evolve over time with minimal hassle.

Security is a top priority for Microchip Technology, and the AGLN060V5-VQG100 incorporates advanced security features to protect your intellectual property. With on-chip encryption and a secure boot process, you can trust that your designs are safeguarded against unauthorized access and tampering.

Whether you're developing cutting-edge consumer electronics or robust industrial automation systems, the AGLN060V5-VQG100 offers a powerful and secure platform for your digital logic needs. Experience the perfect synergy of performance, power efficiency, and design security with Microchip Technology's AGLN060V5-VQG100 FPGA.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1407 $60.4221
7+ $16.5257 $115.6799
11+ $16.0094 $176.1034
15+ $15.4929 $232.3935
20+ $14.9764 $299.5280
26+ $13.4271 $349.1046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess