The SN74LVC573ADW is a high-performance, octal transparent D-type latch designed by Texas Instruments. This integrated circuit is part of the LVC family, which operates at a lower voltage and with higher speed than many comparable logic families. The SN74LVC573ADW is specifically crafted to handle 3.3V applications with 5V tolerant inputs, making it suitable for interfacing with both 3.3V and 5V systems.
Featuring eight latches with 3-state outputs, the SN74LVC573ADW provides a wide operating voltage range of 2.7V to 3.6V, with a maximum supply voltage of 5.5V for added flexibility. This allows the device to support mixed-voltage system environments and ensures compatibility with a broader range of other devices and systems.
The SN74LVC573ADW is housed in a 20-pin SOIC package, making it compact and suitable for space-constrained applications. The latch is designed for optimal power and speed performance in a variety of digital applications, including telecommunications, computing, and consumer electronics.
Key features of the SN74LVC573ADW include:
- Octal D-type latches with clear
- 3-state outputs for bus-oriented applications
- Wide operating voltage range (2.7V to 3.6V)
- Maximum supply voltage of 5.5V
- Input voltage level translation from 5V to 3.3V
- High drive capability (-24mA / 24mA)
- Low power consumption
- Edge-rate control circuitry for significantly improved noise immunity
- Operational temperature range from -40°C to 85°C
With its robust latch function, the SN74LVC573ADW ensures that data is maintained when the latch enable (LE) input is high, and it transparently transfers data from inputs to outputs when LE is low. The OE (Output Enable) bar controls the 3-state outputs, ensuring that the device can be easily incorporated into bus-oriented systems.
The SN74LVC573ADW is characterized for operation from -40°C to 85°C, making it reliable in extreme environments and suitable for industrial applications. Whether you're designing a new system or upgrading an existing one, the SN74LVC573ADW from Texas Instruments provides the performance and reliability needed for today's digital applications.