EN
  • EN
  • DE

SST25VF080B-80-4I-QAE

Part No SST25VF080B-80-4I-QAE
Manufacturer Microchip Technology
Catalog Flash
Description 8 Mbit SPI Serial Flash | IC FLASH 8M SPI 80MHZ 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 80MHz
Write Cycle Time - Word, Page 10μs
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON
Family Part Number SST25VF080B
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1259765-SST25VF080B-80-4I-QAE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-80-4I-QAE CAD Model

Description

Microchip Technology's SST25VF080B-80-4I-QAE Serial Flash Memory

The SST25VF080B-80-4I-QAE is a high-performance, 8-Megabit Flash memory device from Microchip Technology, designed with a focus on reliability, speed, and versatility. This serial interface Flash memory boasts a 4-bit multiplexed I/O serial interface that enables low-power operation and high read/write performance.

Key Features:

  • Memory Size: 8 Megabits (1 Megabyte) of storage capacity, providing ample space for firmware storage, parameter settings, or data logging applications.
  • Operating Voltage Range: 2.7V to 3.6V, making it suitable for a wide range of applications, including those that require battery operation.
  • High-Speed Read and Write: Offers a fast read speed of up to 80 MHz and efficient write operations, ensuring quick access to data and fast system performance.
  • Enhanced Data Security: Features Software Data Protection (SDP) to prevent accidental erasure or write operations, ensuring the integrity of your data.
  • Flexible Erase Capability: Provides sector and block erase functions, allowing for efficient memory management and optimizing the device for a variety of applications.
  • Endurance: High endurance with 100,000 erase/write cycles, guaranteeing a long operational lifespan for the device.
  • Data Retention: Offers a minimum of 20 years of data retention, delivering reliable storage over an extended period.
  • Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring stable operation under extreme conditions.
  • Packaging: Available in an 8-lead SOIC package, it is both compact and easy to integrate into various designs.

The SST25VF080B-80-4I-QAE is an excellent choice for designers who require a non-volatile memory solution with a balance of performance, reliability, and cost-effectiveness. Whether it's for consumer electronics, industrial controls, or automotive applications, this device from Microchip Technology is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 926 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess