EN
  • EN
  • DE

TAS5611PHDR

Part No TAS5611PHDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo 250W Class-D 64-Pin HTQFP EP T/R / IC AMP AUDIO 125W STER D 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 2 Ohm; 165W x 2 @ 3 Ohm
Supply Voltage - Operating 16 V to 34.1 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-HTQFP (14x14)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 132165-TAS5611PHDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TAS5611
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5611PHDR CAD Model

Description

The TAS5611PHDR is a high-performance, integrated stereo digital amplifier power stage designed and manufactured by Texas Instruments (TI). This advanced audio solution is part of TI's PurePath™ HD technology line, which is renowned for delivering crystal-clear sound in consumer audio electronics. The TAS5611PHDR is specifically engineered to provide efficient, high-quality audio amplification for a variety of applications, including home theaters, soundbars, Hi-Fi systems, and active speakers.

Key Features

  • High-Performance Audio: With TI's PurePath™ HD technology, the TAS5611PHDR ensures low distortion across the audio spectrum, providing listeners with high-fidelity sound that is both detailed and dynamic.
  • Efficient Power Stage: This product offers a high level of efficiency, up to 90%, reducing heat dissipation and enabling more compact designs without the need for large heatsinks.
  • Output Power: The TAS5611PHDR can deliver up to 150W into a 4-ohm load or 125W into a 6-ohm load per channel, making it a robust choice for driving a wide range of speakers.
  • Multiple Switching Modes: The device supports both AD and BD modulation, allowing designers to optimize performance for specific applications.
  • Protection Features: It includes overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation and longevity of the amplifier and the overall audio system.

Applications

The TAS5611PHDR is versatile and can be used in a multitude of audio applications. Its high efficiency and powerful output make it ideal for:

  • Audio/Video Receivers
  • Home Theater Systems
  • Professional Audio Systems
  • Active Speakers and Subwoofers
  • Soundbars and Docking Stations

Technical Specifications

With a THD+N of less than 0.03%, the TAS5611PHDR maintains audio integrity even at high volumes. It operates over a wide power supply range from 20V to 36V, providing flexibility in system design. The integrated power stage is housed in a 44-pin HTSSOP package, ensuring compactness and ease of integration into various audio systems.

Conclusion

The TAS5611PHDR from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for audio enthusiasts and professional designers alike. Its advanced features and robust output capabilities deliver a premium audio experience in a wide range of products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3910 $57.5640
9+ $11.8080 $106.2720
14+ $11.4390 $160.1460
19+ $11.0700 $210.3300
24+ $10.7010 $256.8240
32+ $9.5940 $307.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess