Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels at Load 20W x 2 at 8Ohm; 19W x 4 at 4Ohm
Supply Voltage (V) 10V ~ 26V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 56-HTSSOP
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Family Part Number TAS5601
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1264107-TAS5601DCA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5601DCA CAD Model

Description

Introducing the TAS5601DCA by Texas Instruments

The TAS5601DCA is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality and efficiency. Manufactured by the renowned Texas Instruments, this state-of-the-art component is an ideal solution for compact digital audio applications such as mini/micro component systems, DVD receivers, and other audio equipment demanding high-quality sound reproduction.

The TAS5601DCA is built upon Texas Instruments' PurePath™ HD technology, which ensures minimal distortion and noise, providing listeners with a crystal-clear audio experience. This advanced technology, coupled with the product's ability to operate at a high switching frequency, enables the amplifier to deliver a powerful audio performance with a high level of detail and clarity, even at high volumes.

One of the key features of the TAS5601DCA is its impressive efficiency. With an efficiency rate of up to 90%, this amplifier not only reduces energy consumption but also minimizes heat generation, thus negating the need for bulky heat sinks and allowing for more compact and sleek product designs. The integration of an efficient power stage also ensures that the TAS5601DCA can provide consistent, high-quality audio without the risk of thermal throttling or shutdown.

The TAS5601DCA supports a wide range of power supply voltages, from 10V to 26V, making it extremely versatile for various audio system configurations. Additionally, it provides advanced protection features, including over-current, over-temperature, and under-voltage protection, ensuring the longevity and reliability of both the amplifier and the overall audio system it powers.

With its THD+N (Total Harmonic Distortion + Noise) of less than 0.03% at 1W into an 8Ω load, the TAS5601DCA stands out as a premium choice for audio enthusiasts and professionals alike. Its Pb-Free (RoHS compliant) packaging and small 44-pin HTSSOP PowerPAD™ further emphasize Texas Instruments' commitment to environmental sustainability and ease of integration into various designs.

Overall, the TAS5601DCA from Texas Instruments is an exceptional choice for anyone looking to enhance their audio system with a powerful, efficient, and high-fidelity amplifier solution.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STER 75MW 8SOIC
Need more? Email Us
ECAD model for TPA152D
Texas Instruments
3.1-W MONO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 3.1W MONO 8SON
Lowest to $1.1970
ECAD model for TPA6211A1DRB
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $80.6400
ECAD model for MAX4295ESE+
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ECAD model for AS3561-BWLM
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.3946
ECAD model for LM4871LD
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM4962TL/NOPB
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention