Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 40-Cerdip
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type EPROM, UV
Supply Voltage 4V ~ 6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-CDIP (0.600", 15.24mm) Window
Case / Package 40-Cerdip
Family Name PIC16C65A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889386-PIC16C65A/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C65A/JW CAD Model

Description

Product Overview: PIC16C65A/JW from Microchip Technology

The PIC16C65A/JW is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is part of the PIC16CXX family of microcontrollers that are renowned for their excellent power efficiency and processing speed. This microcontroller is designed to support a wide range of applications, from automotive systems to consumer electronics, and it is particularly well-suited for applications requiring complex logic operations and a modest amount of direct memory access.

The PIC16C65A/JW features a robust architecture with a 14-bit wide instruction set that allows for complex instructions and addressing modes. With its 8-bit data bus, it can handle a variety of data types with ease. The device offers 4KB of EPROM program memory, making it ideal for applications with fixed program code, and 192 bytes of RAM for variable data storage.

One of the key features of this microcontroller is its versatility in I/O operations. It provides 33 dedicated I/O pins, allowing for extensive interface capabilities with peripheral devices. It supports a wide operating voltage range from 4.5V to 5.5V, which is typical for many digital circuits, ensuring compatibility with a range of external components.

The PIC16C65A/JW also comes with built-in features that enhance its performance and ease of use. These include an 8-level deep hardware stack, which simplifies the handling of nested interrupts and subroutine calls, and a power-on reset (POR) function that ensures the microcontroller starts up correctly every time it is powered on. Additionally, the microcontroller has a programmable code-protection feature to prevent unauthorized reading or copying of the program memory, which is crucial for proprietary applications.

Its JW package indicates that this particular model is encased in a windowed ceramic package, which is used for devices where EPROM erasing is required. This feature allows developers to reuse and reprogram the device multiple times during the development and prototyping phase, offering flexibility and cost savings.

Overall, the PIC16C65A/JW microcontroller is a reliable and adaptable component that offers a balance between performance and power consumption, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention