EN
  • EN
  • DE

TAS5508APAGRG4

Part No TAS5508APAGRG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO PWM PROC 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 054679-TAS5508APAGRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5508APAGRG4 CAD Model

Description

The TAS5508APAGRG4 is a high-performance, 8-channel digital audio PWM processor from Texas Instruments, designed for advanced digital amplifier systems. This integrated circuit (IC) is a key component in creating efficient, high-fidelity audio solutions for a wide range of consumer electronics, including home theater systems, soundbars, and multi-channel audio equipment.

Key Features

  • PurePath Digital Technology: Incorporates Texas Instruments' proprietary PurePath Digital technology, ensuring high-quality audio performance with low noise and distortion levels.
  • Multiple Audio Input Formats: Supports I²S, left-justified, right-justified, and DSP audio input formats, providing flexibility in interfacing with various audio sources.
  • Advanced Modulation Scheme: Utilizes advanced PWM modulation scheme, which improves audio quality and reduces electromagnetic interference (EMI).
  • Configurable Audio Processing: Features a fully programmable audio processing block with flexible signal processing options, including bass management, equalization, and dynamic range compression.
  • High Channel Count: Capable of driving 8 channels, making it suitable for complex audio systems with multiple speakers.
  • Efficient Power Management: Designed for low power consumption, which enhances overall system efficiency and reliability.
  • Integrated Fault Protection: Comes with built-in error detection and protection mechanisms that safeguard the IC against overcurrent, overtemperature, and other potential fault conditions.

Applications

The TAS5508APAGRG4 is ideal for a variety of applications where multi-channel audio processing is required. It is particularly well-suited for:

  • Home theater receivers and processors
  • Digital TV sound systems
  • Active speakers and soundbars
  • Automotive audio systems

Technical Specifications

With a wide operating temperature range and available in a 64-TQFP package, the TAS5508APAGRG4 is designed for robust operation in diverse environments. It requires a single 3.3V power supply and integrates seamlessly with other components in a digital audio system.

Conclusion

Overall, the TAS5508APAGRG4 is a versatile and powerful solution for advanced digital audio applications. Its combination of audio quality, channel count, and integrated features make it a go-to choice for designers looking to create top-tier audio products with Texas Instruments' quality and reliability.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0698 $60.3490
11+ $9.9035 $108.9385
16+ $9.5940 $153.5040
22+ $9.2845 $204.2590
28+ $8.9750 $251.3000
38+ $8.0466 $305.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess