EN
  • EN
  • DE

LM1875T/LF05

Part No LM1875T/LF05
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 20W MONO TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 25W x 1 @ 8 Ohm
Supply Voltage - Operating 16 V to 60 V, ±8 V to 30 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package TO-220-5
Dimension TO-220-5 Formed Leads
Win Source Part Number 1052737-LM1875T/LF05
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1875T/LF05 CAD Model

Description

The LM1875T/LF05 from Texas Instruments is a high-quality audio power amplifier that delivers exceptional sound performance for a wide range of audio applications. Known for its reliability and efficiency, this integrated circuit is a popular choice among audiophiles and electronic hobbyists alike.

Key Features

  • Output Power: Capable of delivering 20 watts into a 4 ohm load or 30 watts into an 8 ohm load, the LM1875T/LF05 ensures ample power for most small to medium-sized audio setups.
  • Wide Supply Range: It operates on a versatile voltage range from ±16V to ±60V, making it suitable for various power supply configurations.
  • Low Distortion: The device boasts a total harmonic distortion (THD) of less than 0.04% at rated output, ensuring high-fidelity audio reproduction.
  • Protection Features: It includes several built-in protection features such as an internal thermal shutdown and an output to ground short circuit protection, safeguarding the amplifier and the speakers from potential damage.
  • Simple Design: The LM1875T/LF05 offers a minimalistic external part count, which facilitates a straightforward and cost-effective circuit design.

Applications

This audio amplifier is ideal for a variety of applications, including:

  • High-end stereo TVs
  • Component stereo
  • Compact stereo
  • Self-powered speakers
  • Surround-sound amplifiers

Technical Specifications

Parameter Value
Output Power 20W into 4Ω, 30W into 8Ω
Supply Voltage Range ±16V to ±60V
Total Harmonic Distortion (THD) < 0.04%
Package Type TO-220

With its robust design and high-quality audio output, the LM1875T/LF05 stands out as an excellent choice for anyone looking to build or upgrade their audio amplification systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4827 $53.7924
28+ $3.6782 $102.9896
43+ $3.5632 $153.2176
58+ $3.4483 $200.0014
76+ $3.3333 $253.3308
101+ $2.9885 $301.8385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess