EN
  • EN
  • DE

TAS5424CTDKERQ1

Part No TAS5424CTDKERQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP DGTL AUDIO 116W D 44HSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Supply Voltage - Operating 6 V to 24 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 44-HSSOP
Dimension 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1105482-TAS5424CTDKERQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5424CTDKERQ1 CAD Model

Description

Product Overview: TAS5424CTDKERQ1 Automotive Audio Amplifier

The TAS5424CTDKERQ1 from Texas Instruments is a state-of-the-art automotive audio amplifier designed to deliver high-quality sound and reliable performance for automotive entertainment systems. This four-channel digital amplifier is part of TI's PurePath™ HD technology line, ensuring low distortion and high fidelity audio output for an enhanced listening experience.

Key Features

  • Output Power: The TAS5424CTDKERQ1 can provide up to 23W into 4 ohms per channel, which is suitable for powering most automotive speakers, ensuring loud and clear sound reproduction.
  • Audio Quality: With low THD+N (Total Harmonic Distortion + Noise), this amplifier maintains the integrity of the audio signal, resulting in crisp and clean sound.
  • Efficiency: As a class-D amplifier, it offers high efficiency, which means less power waste and reduced heat generation, leading to longer system life and reliability.
  • EMI Suppression: The device is engineered with advanced electromagnetic interference (EMI) suppression techniques, making it suitable for the challenging electrical environments found in vehicles.
  • Load Dump Protection: It is designed to withstand the harsh conditions of automotive power systems, including protection against load dump events that can occur in vehicles.

Applications

The TAS5424CTDKERQ1 is ideal for a variety of automotive audio applications, including:

  • Factory-installed car radios and infotainment systems
  • Aftermarket car stereo systems
  • Automotive audio amplification systems

Technical Specifications

  • Operating Voltage Range: 4.5V to 26V, accommodating a wide range of automotive battery voltages.
  • Load Impedance: Stable with speaker impedances as low as 2 ohms, allowing for flexibility in speaker selection and design.
  • Thermal Overload Protection: Built-in safeguards protect the amplifier from overheating, ensuring continuous operation and longevity.
  • Package: Supplied in a PowerPAD™ HTSSOP package, which aids in heat dissipation and allows for a compact system design.

With its robust design and high-quality audio output, the TAS5424CTDKERQ1 from Texas Instruments is an excellent choice for automotive manufacturers and aftermarket audio system designers looking for a reliable and high-performing audio amplification solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $329.8508 $329.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess