EN
  • EN
  • DE

MSP430FR69221IRGCT

Part No MSP430FR69221IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 64VQFN / MCU 16-bit MSP430 RISC 64KB FRAM 2.5V/3.3V Medical 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789807-MSP430FR69221IRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR69221
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR69221IRGCT CAD Model

Description

Product Overview: MSP430FR69221IRGCT from Texas Instruments

The MSP430FR69221IRGCT is a highly integrated microcontroller (MCU) from Texas Instruments (TI), which is part of the MSP430™ family known for its ultra-low-power performance. This MCU is designed for efficient, battery-powered applications that require a combination of low power consumption and high performance. The MSP430FR69221IRGCT is equipped with TI's innovative Ferroelectric Random Access Memory (FRAM), which offers the speed of conventional RAM with the stability of flash storage, while also enabling faster write cycles and extended battery life.

This microcontroller is built using a 16-bit RISC architecture that ensures streamlined operation and optimal power efficiency. It operates at a maximum frequency of 16 MHz, which is suitable for a wide range of applications, from simple consumer electronics to more complex industrial systems. The device features a comprehensive set of peripherals, including a 12-bit analog-to-digital converter (ADC), a 256-segment LCD driver, and multiple communication interfaces such as I2C, SPI, and UART, making it highly versatile for interfacing with various sensors, actuators, and other ICs.

The MSP430FR69221IRGCT comes in a compact VQFN (Very Thin Quad Flat Non-leaded) 40-pin package, which is ideal for space-constrained applications. With its integrated smart analog combo of configurable signal-chain elements, it provides a customizable platform that can adapt to specific application needs, reducing external component count and system cost.

Key features of the MSP430FR69221IRGCT include a powerful 16-bit Timer_D module that supports high-precision timing operations, an enhanced watchdog timer for system reliability, and a built-in hardware multiplier that accelerates mathematical operations. The MCU also boasts of TI's Low Energy Accelerator (LEA) for efficient signal processing, allowing for lower power consumption during tasks such as sensor fusion or FFT (Fast Fourier Transform) analysis.

With its low-power operation modes, the MSP430FR69221IRGCT is particularly well-suited for portable and wearable devices, smart meters, industrial control systems, and energy-harvesting applications. Developers can take advantage of TI's extensive software, development tools, and community support to expedite the design process and bring products to market faster.

Overall, the MSP430FR69221IRGCT is a robust and flexible MCU that embodies TI's commitment to innovation in the ultra-low-power MCU market, providing designers with a reliable and efficient solution for their embedded system needs.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess