EN
  • EN
  • DE

TAS5352ADDV

Part No TAS5352ADDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 125 W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 250W D 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 250W x 1 at 2Ohm; 125W x 2 at 4Ohm
Supply Voltage (V) 10.8V ~ 13.2V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 44-HTSSOP
Manufacturer Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Family Part Number TAS5352A
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1264082-TAS5352ADDV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5352ADDV CAD Model

Description

Overview of Texas Instruments TAS5352ADDV

The Texas Instruments TAS5352ADDV is a high-performance, digital audio PWM processor that belongs to the PurePath™ HD technology suite. This integrated circuit is designed to deliver exceptional sound quality with high efficiency, making it an ideal solution for a wide range of audio applications, such as home theater systems, digital TV soundbars, and Hi-Fi audio amplifiers.

Key Features

  • Output Power: The TAS5352ADDV can deliver up to 125W of continuous power per channel into a 4-ohm load, with low THD+N, ensuring powerful and clear audio output.
  • Advanced Modulation Techniques: It employs advanced closed-loop architecture and a multiple switching edge technique to reduce electromagnetic interference (EMI) and to improve audio performance.
  • High Efficiency: With its high efficiency of over 90%, this device reduces the need for bulky heatsinks and enables more compact and energy-efficient designs.
  • Integrated Feedback: The TAS5352ADDV includes integrated feedback to minimize output error, improve performance, and maintain high audio quality.
  • Flexible I/O: It supports multiple audio input formats, including I2S and TDM, allowing easy integration with various digital audio sources.

Applications

The TAS5352ADDV is versatile and can be used in a variety of audio applications. Its high-quality audio reproduction capabilities make it suitable for:

  • AV Receivers
  • Home Theater Systems
  • Powered Digital Speakers
  • Soundbars
  • Professional Audio Equipment

Technical Specifications

Some of the technical specifications of the TAS5352ADDV include:

  • Supply Voltage: 10V to 26V
  • Signal-to-Noise Ratio (SNR): 100 dB
  • Total Harmonic Distortion (THD+N): 0.03%
  • Sampling Rate: Up to 192 kHz
  • Thermal Overload and Short-Circuit Protection

With its robust feature set and high-quality audio output, the TAS5352ADDV from Texas Instruments stands out as a premier choice for audio system designers looking to push the boundaries of sound clarity and efficiency.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4792 $52.0632
44+ $2.3223 $102.1812
67+ $2.2439 $150.3413
96+ $2.0870 $200.3520
125+ $2.0085 $251.0625
156+ $1.9301 $301.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess