EN
  • EN
  • DE

CSD86350Q5D

Part No CSD86350Q5D
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description Synchronous Buck Power Stage 8-Pin LSON-CLIP EP T/R / MOSFET 2N-CH 25V 40A 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Arrays
Series NexFET
Packaging Reel
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 40A
Rds On (Max) @ Id Vgs 6 mOhm @ 20A 8V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) @ Vgs 10.7nC @ 4.5V
Input Capacitance (Ciss) @ Vds 1870pF @ 12.5V
Power - Max 13W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerLDFN
Manufacturer Device Package 8-LSON (5x6)
Catalog N-Channel Logic Level Gate FETs
Win Source Part Number 090531-CSD86350Q5D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CSD86350Q5D
Introduction Date May 01, 2010
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CSD86350Q5D CAD Model

Description

Engineered for high-performance and precision, the CSD86350Q5D MOSFET is ideal for advanced electronics demanding efficiency and reliability.

Features and Benefits

  • Industry-leading on-resistance performance
  • Smooth switching characteristics
  • High power density with reliable performance
  • Optimized for fast and efficient switching applications

Applications

  • PC power supplies
  • Electric vehicle systems
  • Data centers
  • Advanced motor control

With the CSD86350Q5D, experience unparalleled performance in your power-sensitive applications, allowing you to design with innovative efficiency.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7867 $53.6010
70+ $1.4660 $102.6200
110+ $1.4202 $156.2220
150+ $1.3744 $206.1600
190+ $1.3286 $252.4340
255+ $1.1911 $303.7305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess