EN
  • EN
  • DE

TAS5105L

Part No TAS5105L
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1152+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757116-TAS5105L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5105L CAD Model

Description

The TAS5105L from Texas Instruments is a high-performance, PurePath™ digital audio PWM processor designed for advanced digital audio applications. As a member of Texas Instruments' extensive audio product line, the TAS5105L is engineered to deliver exceptional sound quality with a high level of integration for space-constrained audio systems.

Key Features

  • High-Quality Audio Performance: With support for high-resolution audio formats, the TAS5105L provides an outstanding audio experience with low noise and distortion levels.
  • Advanced Digital Amplifier: The device integrates a digital amplifier that offers efficient power conversion and thermal performance, making it suitable for various applications including home theaters, soundbars, and active speakers.
  • Flexible I/O Configuration: It features multiple input formats, including I2S and TDM, allowing for easy integration with a range of digital audio sources and systems.
  • Integrated DSP Functions: The TAS5105L comes with built-in digital signal processing capabilities that enable user customization for audio processing and sound enhancement.
  • Efficient Power Management: Its power management system optimizes performance by reducing power consumption during low-audio-output scenarios, which is ideal for battery-powered devices.

Applications

The TAS5105L is versatile and can be used in a variety of audio applications. Some of the typical applications include:

  • Compact digital audio systems
  • Wireless speakers with high-fidelity sound
  • Multi-channel audio systems
  • Soundbars and home theater systems
  • Active speaker solutions

Technical Specifications

The TAS5105L operates over a wide power supply range and features a thermal protection mechanism. It is available in a PowerPAD™ package that aids in heat dissipation, ensuring stable operation even under high load conditions.

Conclusion

With its combination of audio performance, integration, and flexibility, the TAS5105L is an ideal choice for manufacturers looking to incorporate high-quality digital audio into their products. Its efficient power management and robust feature set make it a reliable and versatile solution for a wide range of audio applications.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess