EN
  • EN
  • DE

TAS3103IDBTR

Part No TAS3103IDBTR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSR 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Audio Signal Processor 3 Channel 38-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name TAS310
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936106-TAS3103IDBTR
Ultra Librarian 3D Model Ultra Librarian TAS3103IDBTR CAD Model

Description

Product Overview: TAS3103IDBTR by Texas Instruments

The TAS3103IDBTR is a sophisticated digital audio signal processor from the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance component is designed to enhance the audio processing capabilities of a wide range of consumer electronics, including home theater systems, televisions, and other audio/visual equipment.

At the heart of the TAS3103IDBTR is a powerful 48-bit data path (three 24-bit processing cores) that ensures high-fidelity audio signal processing. With a programmable data flow and multiple audio input and output channels, this digital signal processor (DSP) offers designers the flexibility to implement complex audio algorithms and processing functions tailored to their specific applications.

Key Features:

  • High-Quality Audio Processing: With a 48-bit data path, the TAS3103IDBTR delivers precise audio signal manipulation, ensuring crystal-clear sound reproduction.
  • Programmable DSP Core: The device features a fully programmable core, allowing for the implementation of custom filters, dynamic range control, and other advanced audio processing functions.
  • Multiple Audio Interfaces: The TAS3103IDBTR supports I²S and other audio interface formats, providing versatility in connecting to various audio sources and sinks.
  • Integrated PLL: An on-chip Phase-Locked Loop (PLL) facilitates clock generation for the DSP and peripherals, simplifying system design and reducing external component count.
  • Configurable Audio Inputs/Outputs: Designers can configure the audio inputs and outputs to suit multi-channel audio systems, making it ideal for complex audio setups.

Applications:

The TAS3103IDBTR is an ideal choice for a range of applications that require advanced audio signal processing, such as:

  • Home Theater Systems
  • High-End Audio/Video Receivers
  • Car Audio Systems
  • Professional Audio Equipment

This DSP is housed in a compact 38-TSSOP package, making it suitable for space-constrained applications while still providing ample processing power for demanding audio tasks. Its robust design and feature set make the TAS3103IDBTR a go-to solution for engineers looking to elevate the audio experience in their products.

With Texas Instruments' commitment to quality and long-term support, the TAS3103IDBTR is a reliable choice for manufacturers looking to integrate advanced audio processing capabilities into their designs.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3591 $61.7955
10+ $10.1408 $101.4080
16+ $9.8239 $157.1824
22+ $9.5070 $209.1540
28+ $9.1901 $257.3228
37+ $8.2394 $304.8578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess