EN
  • EN
  • DE

TAS2770YFFR

Part No TAS2770YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 20W 30DSBGA / Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 4Ohm
Voltage - Supply 1.65V ~ 1.95V, 4.5V ~ 16V
Features I²C, I²S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 30-DSBGA
Case / Package 30-UFBGA, DSBGA
Base Product Number TAS2770
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.40.2000
Standard Package 3,000
Win Source Part Number 1319912-TAS2770YFFR
Ultra Librarian 3D Model Ultra Librarian TAS2770YFFR CAD Model

Description

The Texas Instruments TAS2770YFFR is a high-performance, mono Class-D audio amplifier that delivers exceptional sound quality in a compact form factor. Designed for space-constrained applications, this efficient amplifier is ideal for portable and miniaturized consumer electronics, such as smartphones, tablets, digital cameras, and portable gaming devices.

Key Features

  • Output Power: The TAS2770YFFR can drive 15W into a 4Ω load with a 12V supply, ensuring powerful and clear audio output.
  • Audio Quality: With an advanced modulation scheme and a high level of integration, it provides excellent audio performance with low distortion and noise.
  • Efficiency: As a Class-D amplifier, it offers high efficiency, which is crucial for battery-powered devices, extending their playtime and reducing thermal dissipation.
  • Integrated DSP: Features a built-in digital signal processor (DSP) that allows for advanced audio processing and customization to enhance the audio experience.
  • Compact Size: The small footprint of the package (2.00 mm x 2.00 mm) allows for integration into space-constrained designs without compromising on power or audio quality.
  • I2C Control Interface: The device can be controlled via an I2C interface, providing flexibility and ease of use for system designers to adjust volume and other settings programmatically.

Applications

The TAS2770YFFR's versatility makes it suitable for a wide range of applications. It's particularly well-suited for personal electronics that require high-quality audio output without sacrificing space or power efficiency. Some common applications include:

  • Smartphones and Tablets
  • Wireless Speakers
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Portable Audio Systems

Conclusion

In summary, the Texas Instruments TAS2770YFFR stands out as a powerful, efficient, and versatile audio amplification solution. Its integration of a DSP, along with its compact size and high-efficiency operation, makes it an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6426 $50.9964
34+ $2.9888 $101.6192
52+ $2.8954 $150.5608
72+ $2.8020 $201.7440
93+ $2.7086 $251.8998
124+ $2.4284 $301.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,475 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess