EN
  • EN
  • DE

TAS2562YFPT

Part No TAS2562YFPT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 6.1W 36DSBGA / Amplifier IC 1-Channel (Mono) Class D 36-DSBGA (2.41x2.43)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6.1W x 1 @ 4Ohm
Voltage - Supply 1.65V ~ 1.95V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 36-DSBGA (2.41x2.43)
Case / Package 36-XFBGA, DSBGA
Base Product Number TAS2562
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-53395-1,296-53395-6,296-53395-2
Standard Package 250
Win Source Part Number 1321773-TAS2562YFPT
Ultra Librarian 3D Model Ultra Librarian TAS2562YFPT CAD Model

Description

Product Overview: TAS2562YFPT

The TAS2562YFPT is a high-performance, digital input Class-D audio amplifier from Texas Instruments that is designed to deliver premium sound quality with high efficiency. This advanced audio solution is ideal for portable and space-constrained applications, including smartphones, tablets, laptops, and other personal electronics where superior audio performance is desired.

Key Features

  • Output Power: The amplifier is capable of driving a 5.1-W mono speaker with 4-Ω load and 3.3-W with an 8-Ω load, ensuring loud and clear sound output.
  • Audio Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), the TAS2562YFPT delivers crystal-clear audio performance for an immersive listening experience.
  • Advanced Modulation: The device uses advanced modulation techniques to reduce electromagnetic interference (EMI), making it suitable for RF-sensitive applications.
  • Integrated DSP: The built-in digital signal processor (DSP) allows for sophisticated audio processing and customization, enabling features such as dynamic range control, equalization, and audio effects.
  • Power Management: The TAS2562YFPT offers multiple power management states, which allow it to achieve ultra-low power consumption during standby and idle conditions, thereby extending battery life in portable applications.
  • I²C Control Interface: The integrated I²C interface facilitates easy control and configuration of the amplifier, making it simple to integrate into a wide range of audio systems.

Applications

  • Mobile Phones and Tablets
  • Portable Audio Docking Stations
  • Bluetooth Speakers
  • Laptop and Ultrabook Audio Systems
  • Smart Home Audio Devices

Technical Specifications

The TAS2562YFPT operates over a wide supply voltage range from 2.4V to 5.5V and is available in a compact 2.00 mm × 2.00 mm, 20-bump DSBGA (YFP) package. Its thermal performance is enhanced by an integrated speaker voltage sense and inductor current sense, which provides real-time feedback for reliable operation under varying conditions.

For a comprehensive understanding of the TAS2562YFPT's capabilities, designers are encouraged to consult the detailed datasheet and product resources available from Texas Instruments.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7732 $53.1960
70+ $1.4549 $101.8430
110+ $1.4094 $155.0340
150+ $1.3640 $204.6000
190+ $1.3185 $250.5150
255+ $1.1821 $301.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,677 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess