EN
  • EN
  • DE

SRC4392IPFBR

Part No SRC4392IPFBR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC SAMPLE RATE CONV 2CH 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 4kHz to 216kHz
Case / Package 48-TQFP (7x7)
Win Source Part Number 192769-SRC4392IPFBR
Family Name SRC4392
Introduction Date November 13, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4392IPFBR CAD Model

Description

The Texas Instruments SRC4392IPFBR is a high-performance, integrated sample rate converter and audio interface receiver that provides a comprehensive solution for digital audio processing. This advanced component is designed to cater to the needs of professional audio equipment, broadcast systems, and other high-end audio applications that require seamless conversion between different digital audio formats and sample rates.

Key Features

  • High-Quality Sample Rate Conversion: The SRC4392IPFBR offers state-of-the-art sample rate conversion technology, capable of seamlessly converting between a wide range of sample rates with exceptional audio quality.
  • Integrated Digital Audio Interface Receiver: It incorporates a digital audio interface receiver that supports AES3, S/PDIF, and other related formats, providing flexibility in interfacing with various digital audio sources.
  • Flexible Clocking Options: The device supports a variety of clocking configurations, including external crystal, PLL, and external digital audio interface clocks, ensuring compatibility with different system designs.
  • Programmable Audio Data Formats: Users can program the SRC4392IPFBR to handle multiple audio data formats, making it highly adaptable to different digital audio stream requirements.
  • Low Jitter: Designed with low-jitter clocks, the device ensures high-fidelity audio reproduction by minimizing timing inaccuracies in digital audio signals.

Applications

The SRC4392IPFBR is perfect for a variety of applications where audio quality and reliability are paramount. These include:

  • Professional audio recording and mixing consoles
  • Digital audio effects processors
  • Broadcast studio equipment
  • A/V receivers and home theater systems
  • High-definition audio conversion and playback systems

Product Specifications

The SRC4392IPFBR is available in a compact 48-pin QFP (Quad Flat Package) and operates over a temperature range of -40°C to 85°C. It is designed to be compliant with RoHS standards, ensuring an environmentally friendly product.

Ordering Information

For detailed product specifications, sample requests, and ordering information, customers can visit the Texas Instruments website or contact their local TI distributor. The SRC4392IPFBR offers the quality and performance expected from a leading semiconductor manufacturer, making it an ideal choice for high-end audio applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8177 $56.4531
7+ $15.4401 $108.0807
11+ $14.9576 $164.5336
14+ $14.4751 $202.6514
18+ $13.9926 $251.8668
24+ $12.5451 $301.0824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess