EN
  • EN
  • DE

L9605013TR

Part No L9605013TR
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC AED SMARTPOWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number L9605
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173638-L9605013TR
Ultra Librarian 3D Model Ultra Librarian L9605013TR CAD Model

Description

The L9605013TR from STMicroelectronics is a cutting-edge microcontroller that offers a robust blend of performance, power efficiency, and advanced features, making it an ideal choice for a wide range of applications. This microcontroller is part of STMicroelectronics' renowned product line, known for its reliability and innovative technology.

Key Features

  • Core: At the heart of the L9605013TR is a powerful core that delivers efficient processing capabilities, ensuring smooth operation and responsiveness in demanding applications.
  • Memory: The device comes with ample built-in memory, facilitating complex computations and the storage of significant amounts of data without the need for external memory components.
  • Connectivity: With its advanced connectivity options, the L9605013TR can easily communicate with other devices and integrate into various systems, making it highly versatile for IoT applications and smart devices.
  • Power Management: The microcontroller includes sophisticated power management features that optimize energy consumption, extending battery life in portable devices and reducing power costs in stationary applications.
  • Security: Security is a paramount concern in today's connected world, and the L9605013TR addresses this with integrated security features that protect against unauthorized access and ensure the integrity of data.

Applications

The versatility of the L9605013TR makes it suitable for a plethora of applications, including but not limited to:

  • Industrial automation and control systems
  • Consumer electronics and smart home devices
  • Automotive components and systems
  • Medical devices and healthcare technology
  • Energy management and smart grid infrastructure

Quality and Support

STMicroelectronics is committed to delivering high-quality products, and the L9605013TR is no exception. It is manufactured to the highest standards, ensuring reliability and longevity even under challenging conditions. Additionally, customers can benefit from STMicroelectronics' comprehensive support and resources, including technical documentation, development tools, and a supportive community of developers and engineers.

Note: The reference L9605013TR is hypothetical and used for illustrative purposes. For actual product specifications and details, please refer to the STMicroelectronics official website or contact their support.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8348 $61.3568
37+ $3.1465 $116.4205
57+ $3.0480 $173.7360
79+ $2.9498 $233.0342
102+ $2.8515 $290.8530
136+ $2.5565 $347.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess