Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2C, SPI
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Specifications 4kHz ~ 216kHz
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number SRC4382
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1258727-SRC4382IPFB
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4382IPFB CAD Model

Description

The SRC4382IPFB is a high-performance, integrated circuit from the esteemed manufacturer Texas Instruments. This product is designed to cater to the needs of advanced audio systems, offering a combination of audio data interface support and data conversion functionalities. With its robust design and cutting-edge technology, the SRC4382IPFB stands out as a versatile solution for professional and consumer audio applications.

Key Features

  • High-Quality Audio Conversion: The device includes a premium-quality sample rate converter that facilitates pristine audio quality through asynchronous conversion between various audio sample rates.
  • Flexible Data Interfaces: It supports an array of audio data interfaces, including I²S, left-justified, right-justified, and DSP formats, making it adaptable to different system requirements.
  • Integrated Digital Audio Interface: The SRC4382IPFB boasts a digital audio interface receiver and transmitter, enabling seamless connectivity and data transfer between audio components.
  • Multiple Sampling Rates: This product is capable of handling sampling rates up to 216 kHz, ensuring compatibility with high-resolution audio sources and recording equipment.
  • Low Jitter Clock Generation: Thanks to its low-jitter clock generation capabilities, the SRC4382IPFB ensures reduced signal distortion for a clearer audio experience.

Applications

The SRC4382IPFB is suitable for a wide range of applications, including but not limited to:

  • Professional Audio Mixing Consoles
  • Audio/Video Receivers
  • Digital Audio Workstations
  • Broadcast Studio Equipment
  • High-Fidelity Consumer Audio Systems

Technical Specifications

At the core of the SRC4382IPFB is its technical prowess, which includes:

  • Dynamic Range: High dynamic range for capturing the nuances in audio signals
  • THD+N: Extremely low Total Harmonic Distortion plus Noise
  • Power Supply: Single wide-range power supply for simplified system power design
  • Package: Available in a compact 48-pin LQFP package

For audio engineers and system designers looking for a reliable and high-performing audio interface and conversion solution, the SRC4382IPFB from Texas Instruments offers an exceptional choice that combines functionality, quality, and versatility.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Lowest to $2.3459
ECAD model for BD37512FS-E2
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ECAD model for D2-71683-LR
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $15.2114
ECAD model for TPA5051RSAT
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $1.6700
ECAD model for TDA7729
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ECAD model for SI8241BB-D-IS1
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929
ECAD model for FSA8028UMX

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3606 $50.7212
5+ $20.8087 $104.0435
8+ $20.1585 $161.2680
11+ $19.5082 $214.5902
14+ $18.8579 $264.0106
18+ $16.9071 $304.3278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention