EN
  • EN
  • DE

SRC4193IDB

Part No SRC4193IDB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 192kHz Stereo Asynchronous Sample Rate Converters | IC SAMPLE RATE CONVERTER 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2S, TDM
Supply Voltage (V) 3.3V
Temperature Range - Operating -45°C ~ 85°C
Specifications 4kHz ~ 212kHz
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number SRC4193
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1258725-SRC4193IDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4193IDB CAD Model

Description

The SRC4193IDB is a high-quality, versatile digital audio sample rate converter designed and manufactured by Texas Instruments. This advanced integrated circuit offers a flexible solution for the smooth conversion of digital audio sample rates with minimal signal degradation, making it an ideal choice for professional audio applications, including recording studios, broadcast equipment, and high-fidelity audio systems.

Key Features

  • High Performance: The SRC4193IDB boasts exceptional dynamic range and signal-to-noise ratio, ensuring that audio is converted between sample rates with the utmost clarity and fidelity.
  • Wide Sample Rate Range: It supports a broad range of input and output sample rates, from 8 kHz to 192 kHz, accommodating various digital audio formats and standards.
  • Low Jitter: The device provides excellent jitter tolerance and reduction capabilities, which is crucial for maintaining the integrity of the digital audio signal during conversion.
  • Flexible Interface: With its serial audio interface, the SRC4193IDB can easily connect to digital audio processors, DACs, and ADCs, providing seamless integration into existing audio systems.
  • Programmable: The sample rate converter can be programmed via an SPI or I²C interface, allowing for customization and precise control over the conversion process.

Applications

The SRC4193IDB is widely used in various high-end audio applications, such as:

  • Professional audio recording and mixing consoles
  • Digital audio workstations (DAWs)
  • Broadcasting equipment
  • Audio distribution networks
  • AV receivers and home theater systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SRC4193IDB is no exception. It is designed to meet the rigorous demands of the professional audio industry, ensuring reliability and consistent performance even in the most challenging environments.

Whether you're upgrading an existing audio system or building a new one from scratch, the SRC4193IDB from Texas Instruments is a powerful tool that will take your digital audio experience to the next level.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7077 $58.8308
9+ $12.0679 $108.6111
13+ $11.6908 $151.9804
18+ $11.3137 $203.6466
23+ $10.9365 $251.5395
31+ $9.8052 $303.9612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess