EN
  • EN
  • DE

SRC4180IDBR

Part No SRC4180IDBR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984727-SRC4180IDBR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRC4180IDBR CAD Model

Description

The Texas Instruments SRC4180IDBR is a highly advanced, precision data converter designed for professional and industrial applications. This product is part of TI's extensive range of data acquisition systems, which are renowned for their reliability and performance. The SRC4180IDBR is specifically engineered to meet the rigorous demands of signal processing tasks where high accuracy and stability are paramount.

Key Features

  • High Precision: The SRC4180IDBR boasts exceptional precision, making it ideal for critical measurement and control systems.
  • Multi-Channel: It features multiple analog-to-digital (ADC) and digital-to-analog (DAC) converters, providing versatility in handling various input and output signal types.
  • High-Speed Interface: With a high-speed serial interface, this product ensures rapid data communication, minimizing latency and enhancing overall system performance.
  • Integrated Features: It includes a range of integrated features such as programmable gain amplifiers and filters, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, the SRC4180IDBR operates with low power consumption, making it suitable for portable and battery-powered applications.

Applications

The versatility of the SRC4180IDBR allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Test and measurement equipment
  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • High-end audio equipment

Quality and Support

As with all Texas Instruments products, the SRC4180IDBR is built to the highest quality standards. Customers can expect robust performance and consistent operation under various conditions. TI also provides comprehensive technical support and extensive documentation to assist with integration, development, and troubleshooting.

Whether you're developing a sophisticated medical device, an industrial automation system, or a high-fidelity audio interface, the Texas Instruments SRC4180IDBR offers the precision, reliability, and features necessary to deliver top-notch performance and results.

You May Also Be Interested in

Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess