EN
  • EN
  • DE

EMIF10-LCD02F3

Part No EMIF10-LCD02F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 70 OHM/30PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Resistance - Channel (Ohms) 70
Values R = 70 Ohms, C = 30pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.076" L x 0.076" W (1.92mm x 1.92mm)
Height 0.026" (0.65mm)
Win Source Part Number 081009-EMIF10-LCD02F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF10-LCD02F3 CAD Model

Description

EMIF10-LCD02F3 - EMI Filtering and Signal Conditioning Component

The EMIF10-LCD02F3 is a state-of-the-art EMI (Electromagnetic Interference) filtering and signal conditioning component designed by STMicroelectronics, tailored specifically for LCD interfaces. This highly integrated device is engineered to provide optimal signal quality while suppressing unwanted noise and interference in electronic circuits, making it an invaluable asset for enhancing the performance and reliability of LCD panels.

Constructed with STMicroelectronics' advanced semiconductor technology, the EMIF10-LCD02F3 offers a compact solution that combines 10 lines of EMI filtering and ESD (Electrostatic Discharge) protection. This integration significantly reduces the need for multiple discrete components, thus simplifying design and saving valuable PCB (Printed Circuit Board) space in today's increasingly miniaturized electronic devices.

Key Features:

  • Integrated EMI Filtering: The device includes high-quality EMI filters that provide excellent attenuation of common-mode and differential-mode interference over a wide frequency range. This ensures a clean signal for the LCD interface, resulting in better image quality and reduced electromagnetic emissions.
  • ESD Protection: With built-in ESD protection, the EMIF10-LCD02F3 safeguards sensitive LCD circuitry from the damaging effects of electrostatic discharge, enhancing the durability and longevity of the end product.
  • Low Line Capacitance: The component features low line capacitance, which minimizes signal distortion and preserves signal integrity, crucial for maintaining high-resolution display performance.
  • Compact Package: The EMIF10-LCD02F3 comes in a compact Flip-Chip package that is ideal for applications where space is at a premium. Its small footprint allows for seamless integration into a variety of LCD-driven systems.

Applications:

  • Mobile phones
  • Personal digital assistants (PDAs)
  • Notebook and laptop computers
  • Portable multimedia devices
  • Touchscreen monitors

The EMIF10-LCD02F3 is an excellent choice for designers and engineers looking to enhance the EMI filtering capabilities of their LCD interfaces while also providing robust ESD protection. Its combination of features makes it a versatile and essential component in the development of high-quality, reliable electronic devices with display functionalities.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4031 $58.4495
350+ $0.3308 $115.7800
545+ $0.3206 $174.7270
745+ $0.3102 $231.0990
965+ $0.2998 $289.3070
1,290+ $0.2688 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess