EN
  • EN
  • DE

SP1202S02RB-PCB/NOPB

Part No SP1202S02RB-PCB/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series WEBENCH® Buildit Board
Product Status Obsolete
Type Interface
Function Sensor to ADC Interface, Thermocouple
Embedded No
Utilized IC / Part 8-MSOP
Supplied Contents Unpopulated (Bare) Board(s)
Base Product Number SP120
Other Names 551600265-001,551600265-001,SP1202S02RB-PCB,SP1202S02RB-PCB,SP1202S02RBPCBNOPB
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8534.00.0040
Win Source Part Number 1284363-SP1202S02RB-PCB/NOPB
Ultra Librarian 3D Model Ultra Librarian SP1202S02RB-PCB/NOPB CAD Model

Description

Product Overview: SP1202S02RB-PCB/NOPB

The SP1202S02RB-PCB/NOPB is a high-performance, precision integrated circuit (IC) from Texas Instruments, renowned for its reliability and advanced technology. This product is specifically designed to cater to the needs of sophisticated electronic systems requiring stable and accurate signal processing.

Key Features

  • High Precision: The SP1202S02RB-PCB/NOPB delivers precise measurements, ensuring high accuracy in applications where signal integrity is critical.
  • Durable Construction: Manufactured with robust materials, this IC is designed to withstand harsh conditions and provide a long service life.
  • Advanced Technology: Incorporating the latest innovations from Texas Instruments, this product offers superior performance and is suitable for cutting-edge electronic designs.
  • Easy Integration: The SP1202S02RB-PCB/NOPB is designed for seamless integration into a variety of circuit boards, simplifying the design process for engineers.

Applications

The versatile nature of the SP1202S02RB-PCB/NOPB makes it an ideal choice for a wide range of applications, including but not limited to:

  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics

Technical Specifications

The SP1202S02RB-PCB/NOPB boasts a comprehensive set of technical specifications that enable it to perform reliably in various electronic circuits:

  • Operating Temperature Range: Specified by the manufacturer to ensure reliable operation under different environmental conditions.
  • Supply Voltage: Compatible with standard power supply voltages, allowing for easy adoption in existing designs.
  • Package Type: Available in a user-friendly package, facilitating easy mounting and soldering onto PCBs.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SP1202S02RB-PCB/NOPB is backed by comprehensive technical support and documentation, ensuring that designers and engineers can maximize its capabilities in their projects. With Texas Instruments' reputation for excellence, customers can trust the SP1202S02RB-PCB/NOPB for their critical applications.

Please note that the above description is a general representation of the SP1202S02RB-PCB/NOPB product and its features. For detailed technical specifications and application suitability, it is recommended to consult the product datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
TDK InvenSense
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess