SNJ54LVTH373W Octal Transparent D-Type Latches with 3-State Outputs
The SNJ54LVTH373W from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed to provide efficient and reliable solutions for a range of digital systems. This advanced integrated circuit is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-Compatible Inputs, ensuring compatibility with 5V systems while operating at a lower voltage for reduced power consumption.
Key Features
- Logic Type: Transparent D-type Latches
- Output Type: 3-State, allowing for bus-oriented applications
- Number of Channels: 8, providing a wide array of connectivity options
- Input Voltage: TTL-compatible, ensuring seamless integration in mixed-voltage environments
- Operating Voltage Range: 2.7V to 3.6V, catering to low-voltage applications
- High Drive: Capable of driving 15 LSTTL loads, offering robust output capabilities
- Package: Military-grade construction for enhanced durability
- Operating Temperature Range: -55°C to 125°C, suitable for extreme environmental conditions
Applications
The SNJ54LVTH373W is ideal for a multitude of applications where reliable data storage is required. These include:
- Data storage and retrieval systems
- Communication interfaces
- Microprocessor or microcontroller buffer storage
- Industrial control systems
- Portable electronics
- Automotive electronics
Product Quality and Support
Texas Instruments is known for its commitment to quality, and the SNJ54LVTH373W is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. TI also provides extensive technical support and documentation, including datasheets, application notes, and design resources to assist engineers in integrating this component into their projects.
With its combination of low-voltage operation, TTL compatibility, and robust 3-state outputs, the SNJ54LVTH373W is a versatile choice for designers looking to enhance the performance and efficiency of their digital systems.