EN
  • EN
  • DE

MCP120T-300I/TT

Part No MCP120T-300I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPRVSR 3.00V OPN DRAIN SOT23 / Processor Supervisor 2.925V 1 Active Low/Open Drain Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023034-MCP120T-300I/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name MCP120
Introduction Date January 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP120T-300I/TT CAD Model

Description

Microchip Technology MCP120T-300I/TT Voltage Supervisor

The MCP120T-300I/TT is a highly reliable voltage supervisory device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient component is an essential part of any system that requires precise monitoring and control of its power supply to ensure stable and reliable operation.

The MCP120T-300I/TT is engineered to maintain system integrity by monitoring the supply voltage and asserting a reset signal whenever the monitored voltage drops below the factory programmed threshold. The reset signal remains asserted until the supply voltage returns to a stable condition above the threshold, ensuring that the system has adequate time to return to a known, safe state.

Key Features:

  • Voltage Threshold: The device has a preset threshold voltage of 3.00V, which is ideal for 3.3V systems, ensuring that the devices operate within their recommended voltage ranges.
  • Accuracy: It offers a tight voltage threshold tolerance, providing highly accurate monitoring that is critical for sensitive electronic applications.
  • Reset Timeout: Features a minimum reset timeout of 350ms, which gives the system ample time to recover before attempting to restart, thereby preventing system instability.
  • Temperature Range: The component is designed to operate over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Package: It comes in a 3-Pin SOT-23 package, which is known for its small footprint, making it an excellent choice for space-constrained applications.
  • Supply Voltage Range: The device supports a supply voltage range from 1.0V to 5.5V, accommodating a wide range of applications.

The MCP120T-300I/TT also features low supply current requirements, which is beneficial for battery-operated devices where power conservation is crucial. It is an ideal solution for microcontroller power supply monitoring, portable electronics, intelligent instruments, and other critical system voltage monitoring applications where precise voltage thresholds are necessary.

With the MCP120T-300I/TT, designers can ensure their systems are protected from under-voltage conditions, enhancing the reliability and longevity of their products. Microchip Technology's commitment to quality and performance is evident in this voltage supervisor, which is designed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3808 $51.4080
325+ $0.3124 $101.5300
500+ $0.3027 $151.3500
685+ $0.2929 $200.6365
885+ $0.2831 $250.5435
1,185+ $0.2539 $300.8715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,899 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess