EN
  • EN
  • DE

SNJ54LS174J

Part No SNJ54LS174J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16CDIP / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54LS
Package Bulk
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 40 MHz
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 400µA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 26 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Base Product Number 54LS174
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336282-SNJ54LS174J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS174J CAD Model

Description

The SNJ54LS174J is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device belongs to the 54LS series and is a hex D-type flip-flop with a clear function. It is specifically engineered to meet the rigorous standards of military and aerospace applications, encapsulated in a reliable ceramic package for enhanced durability and performance under extreme conditions.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Differential
  • Function: Standard
  • Clear Type: Asynchronous
  • Propagation Delay Time: Typically 15 ns at 5V, 25°C
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: J-Lead Ceramic Package
  • Mounting Type: Through-Hole

Product Description

The SNJ54LS174J is meticulously crafted to provide precise control and reliable operation in complex electronic systems. Each flip-flop has an individual clear input which, when made high, will immediately set the output to low regardless of the other inputs. This feature allows for greater flexibility and control within your digital circuitry.

With a propagation delay of approximately 15 nanoseconds, this device is optimized for speedy operation, ensuring swift response times and high-frequency processing capabilities. The differential outputs enable the device to drive balanced lines with equal and opposite signals, thus reducing electromagnetic interference and increasing signal integrity.

Designed to withstand a wide range of operating temperatures, from as low as -55°C to as high as 125°C, the SNJ54LS174J is suitable for the most demanding environments. The robust ceramic package ensures that the device is protected against harsh conditions, making it an ideal choice for military and aerospace applications where reliability is paramount.

Whether you're designing a mission-critical system or looking for a reliable component for your high-performance project, the SNJ54LS174J from Texas Instruments represents a blend of quality, durability, and performance that stands out in the semiconductor industry.

Applications

  • Avionics
  • Military Equipment
  • Space Systems
  • High-Reliability Computing
  • Communications Infrastructure

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess