EN
  • EN
  • DE

FAN6961DZ

Part No FAN6961DZ
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR DCM 60KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mode Discontinuous Conduction (DCM)
Frequency - Switching 60kHz
Current - Startup 10 µA
Voltage - Supply 13.5V ~ 24.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number FAN6961
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590699-FAN6961DZ
Ultra Librarian 3D Model Ultra Librarian FAN6961DZ CAD Model

Description

ON Semiconductor FAN6961DZ - Robust and Efficient Power Solution

The FAN6961DZ from ON Semiconductor represents a cutting-edge solution for power supply applications, offering a blend of efficiency, reliability, and performance. This boundary mode PFC (Power Factor Correction) controller is designed to drive PFC boost converters in a compact and power-efficient manner, making it an ideal choice for a wide range of electronic products.

Key Features:

  • High Efficiency: With its boundary conduction mode operation, the FAN6961DZ ensures minimal switching losses and maximizes efficiency, which is critical for energy-saving applications.
  • Power Factor Enhancement: The device is engineered to provide a near-unity power factor, which reduces reactive power in the electrical system and improves the quality of the power being drawn from the grid.
  • Low THD: Total Harmonic Distortion (THD) is kept to a minimum, ensuring that the power delivered to the load is clean and stable, which is essential for sensitive electronic devices.
  • Integrated Protections: The FAN6961DZ comes with a suite of protection features including over-voltage, under-voltage, over-current, and over-temperature protections, safeguarding the system against a range of potential issues.
  • Brownout Protection: The device is also equipped with brownout protection, which helps maintain performance and prevent malfunctions during dips in supply voltage.

Applications:

The FAN6961DZ is versatile enough to be used in a variety of applications, including:

  • AC-DC adapters for laptops and PCs
  • Flat Panel Television Power Supplies
  • Power supplies for printers, monitors, and servers
  • Consumer electronics and appliances

Technical Specifications:

The FAN6961DZ operates over a wide supply voltage range and is available in a convenient SOP-8 package. It is designed to work with high-bandwidth amplifiers and includes a 1.5A turn-off gate driver, ensuring rapid and reliable switching of the external MOSFET.

Conclusion:

ON Semiconductor's FAN6961DZ is a robust and efficient solution for advanced power supply designs. Its combination of high efficiency, power factor correction, and comprehensive protection features make it a top choice for designers looking to optimize their power systems for better performance and reliability.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8669 $58.0035
37+ $3.1728 $117.3936
57+ $3.0735 $175.1895
78+ $2.9741 $231.9798
101+ $2.8760 $290.4760
135+ $2.5780 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,940 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess