EN
  • EN
  • DE

SAA7324H/M2B

Part No SAA7324H/M2B
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL/CD DAC DECODER 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Audio Decoder
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 64-QFP (14x14)
Win Source Part Number 046724-SAA7324H/M2B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7324H/M2B CAD Model

Description

The NXP SAA7324H/M2B is a state-of-the-art, high-performance digital signal processor (DSP) designed specifically for advanced audio applications. This powerful IC is an ideal solution for enhancing the audio experience in a wide range of consumer electronics, including home theater systems, high-fidelity audio setups, and automotive audio systems.

Key Features:

  • High-Quality Audio Processing: The SAA7324H/M2B is engineered to deliver exceptional sound quality through advanced signal processing capabilities. It supports various audio formats and provides multiple audio enhancement features to ensure a rich and immersive listening experience.
  • Integrated System Control: This DSP comes with an integrated microcontroller for system control, simplifying the design process and reducing the need for additional components. This integration helps in achieving a more compact and cost-effective audio system design.
  • Flexibility: With its configurable architecture, the SAA7324H/M2B allows for extensive customization to meet specific audio processing needs. It is suitable for a range of applications, from simple audio playback to complex sound enhancement algorithms.
  • Connectivity: The device offers a variety of interface options, including I²C and SPI, for easy communication with other components within the system. This ensures seamless integration into most audio system architectures.

Performance Specifications:

The SAA7324H/M2B boasts impressive technical specifications that make it a top choice for high-end audio systems. Its powerful processing capabilities allow for handling of complex audio algorithms without compromising performance. The device operates efficiently, with a focus on minimizing power consumption, making it suitable for use in both portable and stationary applications.

Applications:

  • Home Theater Systems
  • Hi-Fi Audio Components
  • Automotive Audio Systems
  • Professional Audio Equipment

In summary, the NXP SAA7324H/M2B is a versatile and powerful DSP that provides advanced audio processing capabilities, integrated control, and flexible connectivity options. It is designed to elevate the audio experience in a variety of applications, making it an excellent choice for audio system designers and manufacturers looking to offer superior sound quality to their customers.

You May Also Be Interested in

Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
Lowest to $16.8087
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,337 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess