EN
  • EN
  • DE

UT2309A-AE3-R

Part No UT2309A-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278405-UT2309A-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2309A-AE3-R CAD Model

Description

The UT2309A-AE3-R is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for various low-voltage switching applications, offering fast switching speeds and low on-resistance. The “-AE3-R” suffix usually denotes specific packaging and reel options.

Applications:

  • Load Switching: Used to switch power to various loads in portable devices and embedded systems.
  • Power Management Circuits: Integrated into power management ICs for efficient voltage regulation and distribution.
  • DC-DC Converters: Employed as switching elements in DC-DC converters to convert voltage levels efficiently.
  • Battery Management Systems (BMS): Used for battery protection and charging/discharging control.
  • LED Lighting: Controls current flow to LEDs in various lighting applications.

Features:

  • P-Channel MOSFET: Utilizes a P-channel configuration, suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Low Threshold Voltage (VGS(th)): Allows for easy gate drive with low-voltage logic signals.
  • Surface Mount Package: Available in compact surface mount packages for space-saving designs.

Benefits:

  • Efficient Power Switching: Provides efficient power switching with low on-resistance, minimizing heat generation and improving overall system efficiency.
  • Compact Design: Enables compact and space-saving designs due to its small package size.
  • Easy Gate Drive: Simplified gate drive requirements with its low threshold voltage, allowing direct interface with logic-level circuits.
  • Reliable Performance: Ensures stable and reliable operation in various environmental conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for low-voltage switching applications.

Additional Details:

Consult the UTC datasheet for UT2309A for precise electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Package type is also detailed (e.g., SOT-23). Ensure correct gate drive voltage and current limiting to protect the MOSFET from damage. Always follow recommended soldering practices for surface mount components.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
IXYS
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess