EN
  • EN
  • DE

SNJ54LS161AW

Part No SNJ54LS161AW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS161A SYNCHRONOUS 4-BIT COUNT / Counter IC Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS161
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 838437-SNJ54LS161AW
Ultra Librarian 3D Model Ultra Librarian SNJ54LS161AW CAD Model

Description

SNJ54LS161AW Integrated Circuit by Texas Instruments

The SNJ54LS161AW is a high-performance, synchronous 4-bit binary counter produced by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is designed to provide reliable and efficient counting operations in a variety of digital applications. The SNJ54LS161AW is part of the 54LS series, which are known for their low-power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Synchronous Counting: The SNJ54LS161AW operates synchronously, which means that the outputs change state simultaneously with each clock pulse. This is essential for applications requiring precise timing and sequence coordination.
  • Binary Counter: It is a 4-bit binary counter, capable of counting from 0 to 15 (0x0 to 0xF in hexadecimal). The counter can be easily cascaded for n-bit applications without the need for additional gating.
  • Multiple Counting Modes: This device supports several counting modes including up, down, and up/down counting, providing versatility in its usage.
  • Load and Clear Functions: The SNJ54LS161AW features parallel load capability, allowing the user to preset the counter to a desired value at any time. It also has a clear function that resets the counter to zero, ensuring a fresh start for counting operations.
  • Output Capability: The counter comes with output states that can drive indicator lights or interface with other digital circuits, making it suitable for a wide range of applications.

Applications

The SNJ54LS161AW is used in various digital systems that require counting functionality. Its applications include:

  • Frequency counters
  • Time division multiplexing
  • Program counters in microprocessors
  • Digital clocks and timers
  • Sequential control systems

Quality and Reliability

As with all Texas Instruments products, the SNJ54LS161AW is manufactured to the highest quality standards. It is designed to operate reliably over a wide range of temperatures and is available in a ceramic flat package, ensuring durability and longevity in harsh environments.

Overall, the SNJ54LS161AW from Texas Instruments is a robust and versatile component that can be integrated into numerous digital systems, providing precise counting and timing solutions that designers and engineers can trust.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess