The SNJ54LS112J is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular chip is part of the 54LS series, which are known for their reliability and performance in a wide range of digital applications.
This integrated circuit features dual J-K flip-flops with clear functionality. It is designed to perform high-speed toggle operations and is widely used in various digital systems for its ability to provide synchronous state changes on a clocked signal. The device comes in a ceramic J package, which is known for its durability and excellent thermal properties, making it suitable for military-grade and space applications.
The SNJ54LS112J is characterized by its low power consumption and high noise immunity, which are essential features for maintaining signal integrity in complex electronic systems. Each flip-flop has independent J, K, clock (CLK), and clear (CLR) inputs with common clock and clear inputs. The clear input is asynchronous, meaning it can reset the flip-flop independently of the clock signal, ensuring a high degree of control over the logic states.
Some of the key features of the SNJ54LS112J include:
- 4.75V to 5.25V operating voltage range
- Dual J-K flip-flops with individual clear
- Direct clear input
- Maximum clock frequency: typically 30 MHz
- Edge-triggered from a leading edge pulse
- Asynchronous clear function
- Available in military (54) and commercial (74) temperature ranges
- Compatibility with TTL logic levels
The versatility of the SNJ54LS112J allows it to be used in a variety of digital circuits, including counters, shift registers, control circuits, and memory storage elements. Its robust design and reliable operation make it an essential component for designers who require a high-performance flip-flop that can withstand demanding environments.
Whether you're working on a critical military project, a space exploration mission, or a commercial electronic product, the SNJ54LS112J from Texas Instruments offers the performance and reliability you need to ensure the success of your digital applications.