EN
  • EN
  • DE

TMDXDOCK28035

Part No TMDXDOCK28035
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER TMS320F28035 EVAL / TMS320F28035 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Experimenter
Utilized IC / Part TMS320F28035
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341903-TMDXDOCK28035
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK28035 CAD Model

Description

The TMDXDOCK28035 from Texas Instruments is a sophisticated development platform designed to provide a comprehensive environment for engineers to create and test applications for the C2000™ 32-bit microcontroller family. This development kit is specifically tailored for the Piccolo F2803x series, which is renowned for its high-performance processing capabilities, making it an ideal solution for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Integrated JTAG Emulator: The TMDXDOCK28035 comes with an onboard JTAG emulator, eliminating the need for external JTAG tools and simplifying the debugging process.
  • Extensive I/O Capabilities: Equipped with a variety of peripherals including CAN, SPI, I2C, and UART interfaces, the development kit offers versatile connectivity options.
  • High-Resolution PWM: The kit supports high-resolution pulse-width modulation (PWM) outputs, which are essential for precise motor control and power conversion applications.
  • Modular Design: The platform's modular design includes detachable target controlCARDs, allowing for easy upgrades and scalability.
  • Software Support: Full software support is provided, including TI's Code Composer Studio™ IDE and controlSUITE™ software, which offer a wealth of libraries, examples, and documentation.

Applications

The TMDXDOCK28035 is adept at handling applications that require real-time control and processing, such as:

  • Motor control (AC Induction, BLDC, PMSM)
  • Digital power supplies
  • Renewable energy systems (solar inverters, wind turbines)
  • Industrial automation and drives
  • Automotive control systems
  • Intelligent sensing applications

What's Included

The kit includes the TMDXDOCK28035 baseboard, a Piccolo F28035 controlCARD, and necessary cables and documentation to jumpstart development. Engineers can immediately begin to develop, test, and iterate their designs using this comprehensive toolkit.

Whether you're a seasoned professional or a beginner in embedded systems, the TMDXDOCK28035 offers a powerful platform for unlocking the potential of the C2000™ microcontroller series and bringing your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess