EN
  • EN
  • DE

SNJ54L93J

Part No SNJ54L93J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description BINARY COUNTER / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54L93
Standard Package 10 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896866-SNJ54L93J
Ultra Librarian 3D Model Ultra Librarian SNJ54L93J CAD Model

Description

The SNJ54L93J is a versatile integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments. Known for its robust performance and reliability, this particular chip is part of the 54 series, which are military-grade components that offer advanced specifications suitable for high-reliability applications.

This integrated circuit is widely used in digital systems where precision and durability are of utmost importance. The SNJ54L93J is encapsulated in a ceramic package, which provides superior protection against harsh environmental conditions, including extreme temperatures, humidity, and mechanical stresses. This makes it an ideal choice for aerospace, defense, and other sectors where electronic components must operate flawlessly under challenging circumstances.

Key Features

  • Military-grade quality for high-reliability applications
  • Durable ceramic package for enhanced protection
  • Compatible with a wide range of operating temperatures
  • Long-term performance stability
  • Manufactured by Texas Instruments, a leader in semiconductor solutions

The SNJ54L93J is designed to meet the stringent requirements of military standards, ensuring that it can withstand the rigors of mission-critical operations. Its electrical characteristics are tailored to maintain signal integrity and minimize power consumption, which is crucial for battery-powered or energy-sensitive devices.

For engineers and designers working on projects that demand the highest levels of performance and dependability, the SNJ54L93J from Texas Instruments is a go-to component. Its proven track record in the field and the backing of Texas Instruments' expertise in semiconductor technology make it a trustworthy and valuable part of any electronic system.

Applications

  • Aerospace and avionics systems
  • Military and defense electronics
  • High-reliability industrial equipment
  • Communications infrastructure
  • Marine and submarine instrumentation

Choosing the SNJ54L93J for your next project means investing in reliability, precision, and performance. It's a decision that will ensure your products stand the test of time and operate to the highest standards, even under the most demanding conditions.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess